Electric Generators Direct Voltmaster - 15,000 Watt Electric Start Portable Generator Model LR180V-208

Description
208-Volt Three Phase Generator •Perfect for powering commercial/industria l motors, boilers, etc. Briggs & Stratton Vanguard Engine •Powerful 31-HP engine starts easily & runs smoothly Electric Start (Battery Sold Separately) •Includes battery rack & cables Cast Iron Cylinder Liner w/ Low Oil Pressure Shutdown •Provides added protection Automatic Voltage Regulator •Prevents equipment damage & power related performance problems 18-Gallon Fuel Tank Provides Extended Run Time •11.5 hours @ half load & 7.2 hours @ full load All Copper Windings, Brush Alternator •Provides <6% harmonic distortion Added Features •1" Welded steel roll cage •Isolated and recessed control panel •Magnetic circuit breakers •Plugs for 3-Phase receptacles
Description
208-Volt Three Phase Generator •Perfect for powering commercial/industria l motors, boilers, etc. Briggs & Stratton Vanguard Engine •Powerful 31-HP engine starts easily & runs smoothly Electric Start (Battery Sold Separately) •Includes battery rack & cables Cast Iron Cylinder Liner w/ Low Oil Pressure Shutdown •Provides added protection Automatic Voltage Regulator •Prevents equipment damage & power related performance problems 18-Gallon Fuel Tank Provides Extended Run Time •11.5 hours @ half load & 7.2 hours @ full load All Copper Windings, Brush Alternator •Provides <6% harmonic distortion Added Features •1" Welded steel roll cage •Isolated and recessed control panel •Magnetic circuit breakers •Plugs for 3-Phase receptacles

Suppliers

Company
Product
Description
Supplier Links
Voltmaster - 15,000 Watt Electric Start Portable Generator - Model LR180V-208 - Electric Generators Direct
Bolingbrook, IL, USA
Voltmaster - 15,000 Watt Electric Start Portable Generator
Model LR180V-208
Voltmaster - 15,000 Watt Electric Start Portable Generator Model LR180V-208
208-Volt Three Phase Generator •Perfect for powering commercial/industria l motors, boilers, etc. Briggs & Stratton Vanguard Engine •Powerful 31-HP engine starts easily & runs smoothly Electric Start (Battery Sold Separately) •Includes battery rack & cables Cast Iron Cylinder Liner w/ Low Oil Pressure Shutdown •Provides added protection Automatic Voltage Regulator •Prevents equipment damage & power related performance problems 18-Gallon Fuel Tank Provides Extended Run Time •11.5 hours @ half load & 7.2 hours @ full load All Copper Windings, Brush Alternator •Provides <6% harmonic distortion Added Features •1" Welded steel roll cage •Isolated and recessed control panel •Magnetic circuit breakers •Plugs for 3-Phase receptacles

208-Volt Three Phase Generator
•Perfect for powering commercial/industrial motors, boilers, etc.
Briggs & Stratton Vanguard Engine
•Powerful 31-HP engine starts easily & runs smoothly
Electric Start (Battery Sold Separately)
•Includes battery rack & cables
Cast Iron Cylinder Liner w/ Low Oil Pressure Shutdown
•Provides added protection
Automatic Voltage Regulator
•Prevents equipment damage & power related performance problems
18-Gallon Fuel Tank Provides Extended Run Time
•11.5 hours @ half load & 7.2 hours @ full load
All Copper Windings, Brush Alternator
•Provides <6% harmonic distortion
Added Features
•1" Welded steel roll cage
•Isolated and recessed control panel
•Magnetic circuit breakers
•Plugs for 3-Phase receptacles

Supplier's Site

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model LR180V-208
Product Name Voltmaster - 15,000 Watt Electric Start Portable Generator
Fuel Type Gasoline
Portability Portable
Phase Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 1938703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
Diesel Generator Sets - C3.3 (50 HZ) - Caterpillar Electric Power
Caterpillar Electric Power
Specs
Fuel Type Diesel
Portability Permanent
Applications Power
View Details
Portable Inverter Generators - GPSi Series - Wacker Neuson SE
Specs
Fuel Type Gasoline
Portability Portable
Phase Single Phase
View Details
300 kVA Prime Power Generator - DG00330D5 - MTU Onsite Energy
Specs
Fuel Type Diesel
Portability Permanent
Applications Industrial; Power
View Details