Electric Generators Direct Honda EU1000i - 900 Watt Portable Inverter Generator Model EU1000I

Description
Honda Advanced Inverter Technology •Microprocessor controlled to operate sensitive electronics •Stable, clean power in a smaller, lighter package Eco Throttle™ - Runs Up To 8.3 Hours On Full Tank @ 1/4 Load •Auto adjusts engine speed to the optimum level depending on load Oil Alert® Warning System •Shuts the engine down if oil reaches an unsafe operating level Two-Tiered Noise Dampening System •Provides super quiet operation - 53 to 59 dB(A) •Ideal for camping & supplemental RV power Parallel Operation Capability •Two identical EU series generators can be linked in parallel •Increase available wattage through the generator outlets 12V DC Outlet •Great for charging batteries (Cables Not Included) Light Weight Design •Weighs less than 29 lbs. USDA-Qualified Spark Arrestor/Muffler •Helps prevent fires
Datasheet
Description
Honda Advanced Inverter Technology •Microprocessor controlled to operate sensitive electronics •Stable, clean power in a smaller, lighter package Eco Throttle™ - Runs Up To 8.3 Hours On Full Tank @ 1/4 Load •Auto adjusts engine speed to the optimum level depending on load Oil Alert® Warning System •Shuts the engine down if oil reaches an unsafe operating level Two-Tiered Noise Dampening System •Provides super quiet operation - 53 to 59 dB(A) •Ideal for camping & supplemental RV power Parallel Operation Capability •Two identical EU series generators can be linked in parallel •Increase available wattage through the generator outlets 12V DC Outlet •Great for charging batteries (Cables Not Included) Light Weight Design •Weighs less than 29 lbs. USDA-Qualified Spark Arrestor/Muffler •Helps prevent fires
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Honda EU1000i - 900 Watt Portable Inverter Generator - Model EU1000I - Electric Generators Direct
Bolingbrook, IL, USA
Honda EU1000i - 900 Watt Portable Inverter Generator
Model EU1000I
Honda EU1000i - 900 Watt Portable Inverter Generator Model EU1000I
Honda Advanced Inverter Technology •Microprocessor controlled to operate sensitive electronics •Stable, clean power in a smaller, lighter package Eco Throttle™ - Runs Up To 8.3 Hours On Full Tank @ 1/4 Load •Auto adjusts engine speed to the optimum level depending on load Oil Alert® Warning System •Shuts the engine down if oil reaches an unsafe operating level Two-Tiered Noise Dampening System •Provides super quiet operation - 53 to 59 dB(A) •Ideal for camping & supplemental RV power Parallel Operation Capability •Two identical EU series generators can be linked in parallel •Increase available wattage through the generator outlets 12V DC Outlet •Great for charging batteries (Cables Not Included) Light Weight Design •Weighs less than 29 lbs. USDA-Qualified Spark Arrestor/Muffler •Helps prevent fires

Honda Advanced Inverter Technology
•Microprocessor controlled to operate sensitive electronics
•Stable, clean power in a smaller, lighter package
Eco Throttle™ - Runs Up To 8.3 Hours On Full Tank @ 1/4 Load
•Auto adjusts engine speed to the optimum level depending on load
Oil Alert® Warning System
•Shuts the engine down if oil reaches an unsafe operating level
Two-Tiered Noise Dampening System
•Provides super quiet operation - 53 to 59 dB(A)
•Ideal for camping & supplemental RV power
Parallel Operation Capability
•Two identical EU series generators can be linked in parallel
•Increase available wattage through the generator outlets
12V DC Outlet
•Great for charging batteries (Cables Not Included)
Light Weight Design
•Weighs less than 29 lbs.
USDA-Qualified Spark Arrestor/Muffler
•Helps prevent fires

Supplier's Site Datasheet

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model EU1000I
Product Name Honda EU1000i - 900 Watt Portable Inverter Generator
Fuel Type Gasoline
Portability Portable
Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2768340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
HD Diesel Generator Sets - 3516C TIER 4 FINAL (60 HZ) - Caterpillar Electric Power
Specs
Fuel Type Diesel
Portability Permanent
Applications Power
View Details
Portable Inverter Generators - GPSi Series - Wacker Neuson SE
Specs
Fuel Type Gasoline
Portability Portable
Phase Single Phase
View Details
440 kVA Standby Power Generator - DS440D5S - MTU Onsite Energy
Specs
Fuel Type Diesel
Portability Permanent
Applications Industrial; Standby
View Details