Electric Generators Direct Honda EP2500 - 2300 Watt Portable Generator Model EP25001ACH

Description
CARB Compliant - Meets CA Emission Regulations Powerful Honda GX Commercial OHV Engine •Reliable, easy-to-start and incredibly rugged Automatic Voltage Regulation •Maintains voltage stability to protect equipment being powered Oil Alert® Warning System •Shuts the engine down if oil reaches an unsafe operating level AC Circuit Breaker Protection •All circuits are protected from overload Low 69 dBA Sound Level •Provides quiet operation during power outages 3.8 Gallon Fuel Tank For Extended Run Time •Runs about 15.3 hours @ 50% load, 10.2 hours at full load Fuel Gauge •Easily see how much fuel is left in the tank Full Steel Protective Frame w/ Isolation Mounts •Provides added protection and durability USDA-Qualified Spark Arrestor •Provides added safety & prevents fires
Datasheet
Description
CARB Compliant - Meets CA Emission Regulations Powerful Honda GX Commercial OHV Engine •Reliable, easy-to-start and incredibly rugged Automatic Voltage Regulation •Maintains voltage stability to protect equipment being powered Oil Alert® Warning System •Shuts the engine down if oil reaches an unsafe operating level AC Circuit Breaker Protection •All circuits are protected from overload Low 69 dBA Sound Level •Provides quiet operation during power outages 3.8 Gallon Fuel Tank For Extended Run Time •Runs about 15.3 hours @ 50% load, 10.2 hours at full load Fuel Gauge •Easily see how much fuel is left in the tank Full Steel Protective Frame w/ Isolation Mounts •Provides added protection and durability USDA-Qualified Spark Arrestor •Provides added safety & prevents fires
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Honda EP2500 - 2300 Watt Portable Generator - Model EP25001ACH - Electric Generators Direct
Bolingbrook, IL, USA
Honda EP2500 - 2300 Watt Portable Generator
Model EP25001ACH
Honda EP2500 - 2300 Watt Portable Generator Model EP25001ACH
CARB Compliant - Meets CA Emission Regulations Powerful Honda GX Commercial OHV Engine •Reliable, easy-to-start and incredibly rugged Automatic Voltage Regulation •Maintains voltage stability to protect equipment being powered Oil Alert® Warning System •Shuts the engine down if oil reaches an unsafe operating level AC Circuit Breaker Protection •All circuits are protected from overload Low 69 dBA Sound Level •Provides quiet operation during power outages 3.8 Gallon Fuel Tank For Extended Run Time •Runs about 15.3 hours @ 50% load, 10.2 hours at full load Fuel Gauge •Easily see how much fuel is left in the tank Full Steel Protective Frame w/ Isolation Mounts •Provides added protection and durability USDA-Qualified Spark Arrestor •Provides added safety & prevents fires

CARB Compliant - Meets CA Emission Regulations
Powerful Honda GX Commercial OHV Engine
•Reliable, easy-to-start and incredibly rugged
Automatic Voltage Regulation
•Maintains voltage stability to protect equipment being powered
Oil Alert® Warning System
•Shuts the engine down if oil reaches an unsafe operating level
AC Circuit Breaker Protection
•All circuits are protected from overload
Low 69 dBA Sound Level
•Provides quiet operation during power outages
3.8 Gallon Fuel Tank For Extended Run Time
•Runs about 15.3 hours @ 50% load, 10.2 hours at full load
Fuel Gauge
•Easily see how much fuel is left in the tank
Full Steel Protective Frame w/ Isolation Mounts
•Provides added protection and durability
USDA-Qualified Spark Arrestor
•Provides added safety & prevents fires

Supplier's Site Datasheet

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model EP25001ACH
Product Name Honda EP2500 - 2300 Watt Portable Generator
Fuel Type Gasoline
Portability Portable
Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 1938703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
5.7 BTDR - 50 Hz - 5.7 BTDR - 50 Hz - Westerbeke Corporation
Specs
Fuel Type Diesel
Applications Industrial
Power Rating - Wattage 5700 watts
View Details
Duracell Generators -  - Duracell, Inc.
Specs
Fuel Type Gasoline
Portability Portable
Phase Single Phase
View Details
Digital Inverter -  - Westinghouse Electric Corporation
Westinghouse Electric Corporation
Specs
Fuel Type Gasoline (optional feature); Propane (optional feature)
Portability Portable
Phase Single Phase
View Details