Electric Generators Direct Briggs & Stratton - 45 kW IntelliGEN Standby Generator Model 76031

Description
GM Vortec 5.0L Engine •Provides years of long lasting, reliable standby power Sound Shield™ Technology •Ensures ultra-quiet, neighbor-friendly operation (Only 65 dB) Patented A/C Technology When Using ACCM-III Transfer Switch •Manages demands of up to two 5-ton central air conditioners CoastGuard™ All-Climate Enclosure •Automotive rust proofing paint process reduces corrosion Turnkey Extras •Automatic battery charger •Polymer installation pad •Synthetic oil •Hour Meter Natural Gas or LP Gas Configured •Simply connect your homes natural gas line or large lp tank •Best in class warranty protection •Industry leading 4 year limited warranty
Description
GM Vortec 5.0L Engine •Provides years of long lasting, reliable standby power Sound Shield™ Technology •Ensures ultra-quiet, neighbor-friendly operation (Only 65 dB) Patented A/C Technology When Using ACCM-III Transfer Switch •Manages demands of up to two 5-ton central air conditioners CoastGuard™ All-Climate Enclosure •Automotive rust proofing paint process reduces corrosion Turnkey Extras •Automatic battery charger •Polymer installation pad •Synthetic oil •Hour Meter Natural Gas or LP Gas Configured •Simply connect your homes natural gas line or large lp tank •Best in class warranty protection •Industry leading 4 year limited warranty

Suppliers

Company
Product
Description
Supplier Links
Briggs & Stratton - 45 kW IntelliGEN Standby Generator - Model 76031 - Electric Generators Direct
Bolingbrook, IL, USA
Briggs & Stratton - 45 kW IntelliGEN Standby Generator
Model 76031
Briggs & Stratton - 45 kW IntelliGEN Standby Generator Model 76031
GM Vortec 5.0L Engine •Provides years of long lasting, reliable standby power Sound Shield™ Technology •Ensures ultra-quiet, neighbor-friendly operation (Only 65 dB) Patented A/C Technology When Using ACCM-III Transfer Switch •Manages demands of up to two 5-ton central air conditioners CoastGuard™ All-Climate Enclosure •Automotive rust proofing paint process reduces corrosion Turnkey Extras •Automatic battery charger •Polymer installation pad •Synthetic oil •Hour Meter Natural Gas or LP Gas Configured •Simply connect your homes natural gas line or large lp tank •Best in class warranty protection •Industry leading 4 year limited warranty

GM Vortec 5.0L Engine
•Provides years of long lasting, reliable standby power
Sound Shield™ Technology
•Ensures ultra-quiet, neighbor-friendly operation (Only 65 dB)
Patented A/C Technology When Using ACCM-III Transfer Switch
•Manages demands of up to two 5-ton central air conditioners
CoastGuard™ All-Climate Enclosure
•Automotive rust proofing paint process reduces corrosion
Turnkey Extras
•Automatic battery charger
•Polymer installation pad
•Synthetic oil
•Hour Meter
Natural Gas or LP Gas Configured
•Simply connect your homes natural gas line or large lp tank
•Best in class warranty protection
•Industry leading 4 year limited warranty

Supplier's Site

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model 76031
Product Name Briggs & Stratton - 45 kW IntelliGEN Standby Generator
Fuel Type Propane; Natural Gas
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2119377 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
YZ Series Diesel Generator - YZ Series - Weichai Power Co., Ltd.
Specs
Fuel Type Diesel
Portability Permanent
Applications Construction; Industrial; Mining; Standby
View Details
Custom Electrical Power Generators -  - Nidec Power
Specs
Portability Permanent
Phase Three Phase
Applications Construction; Industrial; Mining; Power
View Details