Electric Generators Direct Honeywell 5500 Watt Portable Generator Model 6036-0

Description
A Reliable, Portable Power Solution •Great for emergency use during power outages Generac OHV Engine •Splash lubrication provides longer engine life Low Oil Shutdown •Detects low oil & shuts the engine down to prevent damage 5.8-Gallon Steel Fuel Tank w/ Built-In Fuel Gauge •Provides up to 9.1 hours of power @ 1/2 load User-Friendly Control Panel •Provides easy access to generator controls Circuit Breaker Protected Outlets •Provides overload protection to extend generator life 1.1" Diameter Hardened Steel Tube Cradle •Provides added protection against generator damage Designed For Easy Mobility & Storage •Heavy-Duty wheels designed to handle rough terrain •Sturdy, locking, dual fold-down handle provides compact storage Includes: •Oil, Oil Funnel & Quick Set-Up Card
Datasheet
Description
A Reliable, Portable Power Solution •Great for emergency use during power outages Generac OHV Engine •Splash lubrication provides longer engine life Low Oil Shutdown •Detects low oil & shuts the engine down to prevent damage 5.8-Gallon Steel Fuel Tank w/ Built-In Fuel Gauge •Provides up to 9.1 hours of power @ 1/2 load User-Friendly Control Panel •Provides easy access to generator controls Circuit Breaker Protected Outlets •Provides overload protection to extend generator life 1.1" Diameter Hardened Steel Tube Cradle •Provides added protection against generator damage Designed For Easy Mobility & Storage •Heavy-Duty wheels designed to handle rough terrain •Sturdy, locking, dual fold-down handle provides compact storage Includes: •Oil, Oil Funnel & Quick Set-Up Card
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Honeywell 5500 Watt Portable Generator - Model 6036-0 - Electric Generators Direct
Bolingbrook, IL, USA
Honeywell 5500 Watt Portable Generator
Model 6036-0
Honeywell 5500 Watt Portable Generator Model 6036-0
A Reliable, Portable Power Solution •Great for emergency use during power outages Generac OHV Engine •Splash lubrication provides longer engine life Low Oil Shutdown •Detects low oil & shuts the engine down to prevent damage 5.8-Gallon Steel Fuel Tank w/ Built-In Fuel Gauge •Provides up to 9.1 hours of power @ 1/2 load User-Friendly Control Panel •Provides easy access to generator controls Circuit Breaker Protected Outlets •Provides overload protection to extend generator life 1.1" Diameter Hardened Steel Tube Cradle •Provides added protection against generator damage Designed For Easy Mobility & Storage •Heavy-Duty wheels designed to handle rough terrain •Sturdy, locking, dual fold-down handle provides compact storage Includes: •Oil, Oil Funnel & Quick Set-Up Card

A Reliable, Portable Power Solution
•Great for emergency use during power outages
Generac OHV Engine
•Splash lubrication provides longer engine life
Low Oil Shutdown
•Detects low oil & shuts the engine down to prevent damage
5.8-Gallon Steel Fuel Tank w/ Built-In Fuel Gauge
•Provides up to 9.1 hours of power @ 1/2 load
User-Friendly Control Panel
•Provides easy access to generator controls
Circuit Breaker Protected Outlets
•Provides overload protection to extend generator life
1.1" Diameter Hardened Steel Tube Cradle
•Provides added protection against generator damage
Designed For Easy Mobility & Storage
•Heavy-Duty wheels designed to handle rough terrain
•Sturdy, locking, dual fold-down handle provides compact storage
Includes:
•Oil, Oil Funnel & Quick Set-Up Card

Supplier's Site Datasheet

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model 6036-0
Product Name Honeywell 5500 Watt Portable Generator
Fuel Type Gasoline
Portability Portable
Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2768340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
Century 60.0 BEDA - 50 Hz (3 Phase) - Century 60.0 BEDA - 50 Hz (3 Phase) - Westerbeke Corporation
Specs
Fuel Type Diesel
Applications Industrial
Power Rating - Wattage 60000 watts
View Details
Industrial Generator - RGX4800 - Robin Subaru
Specs
Fuel Type Gasoline
Portability Portable
Phase Single Phase
View Details