Electric Generators Direct Generac Quietpact Series 5857 - 4.5 kW RV Generator Model 5857

Description
Generac Quietpact Series™ 4.5 kW Gasoline Powered RV Generator •Includes On board diagnostics/indicato r for piece of mind Designed For Use With Multiple Applications •Class A & C Motorhomes w/ a single roof A/C •Horse, Travel & Sport Utility Trailers, 5th Wheels Generac OHVI Engine w/ Cast Iron Cylinder Wall •Provides increased fuel efficiency & longer engine life Single Side Serviceability •Easy access to all maintenance items including oil filter One Touch Start •Allows the gen to automatically prime itself & then start Electronic Governor & Solid-State Voltage Regulation •Maintains a constant engine speed to eliminate surging •Provides fast response to changing load conditions •Industry Standard Footprint & Bolt Pattern •Allows for easy installation of exhaust and wiring Additional Features •Remote start/stop option & Main line circuit breaker •2 Amp battery "trickle charger"
Datasheet
Description
Generac Quietpact Series™ 4.5 kW Gasoline Powered RV Generator •Includes On board diagnostics/indicato r for piece of mind Designed For Use With Multiple Applications •Class A & C Motorhomes w/ a single roof A/C •Horse, Travel & Sport Utility Trailers, 5th Wheels Generac OHVI Engine w/ Cast Iron Cylinder Wall •Provides increased fuel efficiency & longer engine life Single Side Serviceability •Easy access to all maintenance items including oil filter One Touch Start •Allows the gen to automatically prime itself & then start Electronic Governor & Solid-State Voltage Regulation •Maintains a constant engine speed to eliminate surging •Provides fast response to changing load conditions •Industry Standard Footprint & Bolt Pattern •Allows for easy installation of exhaust and wiring Additional Features •Remote start/stop option & Main line circuit breaker •2 Amp battery "trickle charger"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Generac Quietpact Series 5857 - 4.5 kW RV Generator - Model 5857 - Electric Generators Direct
Bolingbrook, IL, USA
Generac Quietpact Series 5857 - 4.5 kW RV Generator
Model 5857
Generac Quietpact Series 5857 - 4.5 kW RV Generator Model 5857
Generac Quietpact Series™ 4.5 kW Gasoline Powered RV Generator •Includes On board diagnostics/indicato r for piece of mind Designed For Use With Multiple Applications •Class A & C Motorhomes w/ a single roof A/C •Horse, Travel & Sport Utility Trailers, 5th Wheels Generac OHVI Engine w/ Cast Iron Cylinder Wall •Provides increased fuel efficiency & longer engine life Single Side Serviceability •Easy access to all maintenance items including oil filter One Touch Start •Allows the gen to automatically prime itself & then start Electronic Governor & Solid-State Voltage Regulation •Maintains a constant engine speed to eliminate surging •Provides fast response to changing load conditions •Industry Standard Footprint & Bolt Pattern •Allows for easy installation of exhaust and wiring Additional Features •Remote start/stop option & Main line circuit breaker •2 Amp battery "trickle charger"

Generac Quietpact Series™ 4.5 kW Gasoline Powered RV Generator
•Includes On board diagnostics/indicator for piece of mind
Designed For Use With Multiple Applications
•Class A & C Motorhomes w/ a single roof A/C
•Horse, Travel & Sport Utility Trailers, 5th Wheels
Generac OHVI Engine w/ Cast Iron Cylinder Wall
•Provides increased fuel efficiency & longer engine life
Single Side Serviceability
•Easy access to all maintenance items including oil filter
One Touch Start
•Allows the gen to automatically prime itself & then start
Electronic Governor & Solid-State Voltage Regulation
•Maintains a constant engine speed to eliminate surging
•Provides fast response to changing load conditions
•Industry Standard Footprint & Bolt Pattern
•Allows for easy installation of exhaust and wiring
Additional Features
•Remote start/stop option & Main line circuit breaker
•2 Amp battery "trickle charger"

Supplier's Site Datasheet

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model 5857
Product Name Generac Quietpact Series 5857 - 4.5 kW RV Generator
Fuel Type Gasoline
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2768342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
Diesel Generator Sets - C13 (60 HZ) - Caterpillar Electric Power
Caterpillar Electric Power
Specs
Fuel Type Diesel
Portability Permanent
Applications Power
View Details
Portable Generators - GPS Series - Wacker Neuson SE
Specs
Fuel Type Gasoline
Portability Portable
Phase Single Phase
View Details
100 kWe Standby Power Generator - DS100D6S - MTU Onsite Energy
Specs
Fuel Type Diesel
Portability Permanent
Applications Industrial; Standby
View Details