Electric Generators Direct Generac Quietpact Series 5856 - 6.5 kW RV Generator Model 5856

Description
Generac Quietpact Series™ 6.5 kW Gasoline Powered RV Generator •Includes On board diagnostics/indicato r for piece of mind Designed For Use With Multiple Applications •Class A & C Motorhomes w/ a single roof A/C •Horse, Travel & Sport Utility Trailers, 5th Wheels Generac OHVI Engine w/ Cast Iron Cylinder Wall •Provides increased fuel efficiency & longer engine life Single Side Serviceability •Easy access to all maintenance items including oil filter One Touch Start •Allows the gen to automatically prime itself & then start Electronic Governor & Solid-State Voltage Regulation •Maintains a constant engine speed to eliminate surging •Provides fast response to changing load conditions •Industry Standard Footprint & Bolt Pattern •Allows for easy installation of exhaust and wiring Additional Features •Remote start/stop option & Main line circuit breaker •2 Amp battery "trickle charger"
Datasheet
Description
Generac Quietpact Series™ 6.5 kW Gasoline Powered RV Generator •Includes On board diagnostics/indicato r for piece of mind Designed For Use With Multiple Applications •Class A & C Motorhomes w/ a single roof A/C •Horse, Travel & Sport Utility Trailers, 5th Wheels Generac OHVI Engine w/ Cast Iron Cylinder Wall •Provides increased fuel efficiency & longer engine life Single Side Serviceability •Easy access to all maintenance items including oil filter One Touch Start •Allows the gen to automatically prime itself & then start Electronic Governor & Solid-State Voltage Regulation •Maintains a constant engine speed to eliminate surging •Provides fast response to changing load conditions •Industry Standard Footprint & Bolt Pattern •Allows for easy installation of exhaust and wiring Additional Features •Remote start/stop option & Main line circuit breaker •2 Amp battery "trickle charger"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Generac Quietpact Series 5856 - 6.5 kW RV Generator - Model 5856 - Electric Generators Direct
Bolingbrook, IL, USA
Generac Quietpact Series 5856 - 6.5 kW RV Generator
Model 5856
Generac Quietpact Series 5856 - 6.5 kW RV Generator Model 5856
Generac Quietpact Series™ 6.5 kW Gasoline Powered RV Generator •Includes On board diagnostics/indicato r for piece of mind Designed For Use With Multiple Applications •Class A & C Motorhomes w/ a single roof A/C •Horse, Travel & Sport Utility Trailers, 5th Wheels Generac OHVI Engine w/ Cast Iron Cylinder Wall •Provides increased fuel efficiency & longer engine life Single Side Serviceability •Easy access to all maintenance items including oil filter One Touch Start •Allows the gen to automatically prime itself & then start Electronic Governor & Solid-State Voltage Regulation •Maintains a constant engine speed to eliminate surging •Provides fast response to changing load conditions •Industry Standard Footprint & Bolt Pattern •Allows for easy installation of exhaust and wiring Additional Features •Remote start/stop option & Main line circuit breaker •2 Amp battery "trickle charger"

Generac Quietpact Series™ 6.5 kW Gasoline Powered RV Generator
•Includes On board diagnostics/indicator for piece of mind
Designed For Use With Multiple Applications
•Class A & C Motorhomes w/ a single roof A/C
•Horse, Travel & Sport Utility Trailers, 5th Wheels
Generac OHVI Engine w/ Cast Iron Cylinder Wall
•Provides increased fuel efficiency & longer engine life
Single Side Serviceability
•Easy access to all maintenance items including oil filter
One Touch Start
•Allows the gen to automatically prime itself & then start
Electronic Governor & Solid-State Voltage Regulation
•Maintains a constant engine speed to eliminate surging
•Provides fast response to changing load conditions
•Industry Standard Footprint & Bolt Pattern
•Allows for easy installation of exhaust and wiring
Additional Features
•Remote start/stop option & Main line circuit breaker
•2 Amp battery "trickle charger"

Supplier's Site Datasheet

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model 5856
Product Name Generac Quietpact Series 5856 - 6.5 kW RV Generator
Fuel Type Gasoline
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2768342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
Offshore Generator Sets 3508C - 18452548 - Caterpillar Oil & Gas
Specs
Portability Permanent
Applications Industrial
Power Rating - VA 799000 to 974000 VA
View Details
Diesel and Gas Engine Driven Generators -  - GE Power Conversion
Specs
Fuel Type Diesel; Gasoline
Portability Permanent
Applications Industrial; Power; Marine
View Details
Industrial Diesel Generators -  - Kohler Power Systems
Specs
Fuel Type Diesel
Portability Permanent
Applications Standby
View Details