Electric Generators Direct Generac 5837 - CorePower Series 7kW Standby Generator System Model 5837

Description
Fully Automatic Operation - Includes Automatic Transfer Switch •The most affordable standby generator system on the market Generac OHV Air-Cooled Engine •Cast iron cylinder walls provides durability & long engine life •Full pressure lubrication system w/ spin-on oil filter Revolving Field Alternator Design •Allows for a smaller, light weight unit •Operates 25% more efficiently than a revolving armature generator Automatic Voltage Regulation •Prevents damaging voltage spikes Weather Protective Composite Polymer Enclosure & Mounting Pad •Will not rust & is ideal for harsh and coastal installations Enclosed Critical Grade Muffler •Provides quiet operation and provides added safety Includes 8 Circuit Load Center Style Auto Transfer Switch (50A) •Mounts near existing distribution panel for easy installation Added Features •Manual/Auto/Off Switch & Seven Day Exerciser •Main Line Circuit Breaker & Timed Trickle Battery Charger
Datasheet
Description
Fully Automatic Operation - Includes Automatic Transfer Switch •The most affordable standby generator system on the market Generac OHV Air-Cooled Engine •Cast iron cylinder walls provides durability & long engine life •Full pressure lubrication system w/ spin-on oil filter Revolving Field Alternator Design •Allows for a smaller, light weight unit •Operates 25% more efficiently than a revolving armature generator Automatic Voltage Regulation •Prevents damaging voltage spikes Weather Protective Composite Polymer Enclosure & Mounting Pad •Will not rust & is ideal for harsh and coastal installations Enclosed Critical Grade Muffler •Provides quiet operation and provides added safety Includes 8 Circuit Load Center Style Auto Transfer Switch (50A) •Mounts near existing distribution panel for easy installation Added Features •Manual/Auto/Off Switch & Seven Day Exerciser •Main Line Circuit Breaker & Timed Trickle Battery Charger
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Generac 5837 - CorePower Series 7kW Standby Generator System - Model 5837 - Electric Generators Direct
Bolingbrook, IL, USA
Generac 5837 - CorePower Series 7kW Standby Generator System
Model 5837
Generac 5837 - CorePower Series 7kW Standby Generator System Model 5837
Fully Automatic Operation - Includes Automatic Transfer Switch •The most affordable standby generator system on the market Generac OHV Air-Cooled Engine •Cast iron cylinder walls provides durability & long engine life •Full pressure lubrication system w/ spin-on oil filter Revolving Field Alternator Design •Allows for a smaller, light weight unit •Operates 25% more efficiently than a revolving armature generator Automatic Voltage Regulation •Prevents damaging voltage spikes Weather Protective Composite Polymer Enclosure & Mounting Pad •Will not rust & is ideal for harsh and coastal installations Enclosed Critical Grade Muffler •Provides quiet operation and provides added safety Includes 8 Circuit Load Center Style Auto Transfer Switch (50A) •Mounts near existing distribution panel for easy installation Added Features •Manual/Auto/Off Switch & Seven Day Exerciser •Main Line Circuit Breaker & Timed Trickle Battery Charger

Fully Automatic Operation - Includes Automatic Transfer Switch
•The most affordable standby generator system on the market
Generac OHV Air-Cooled Engine
•Cast iron cylinder walls provides durability & long engine life
•Full pressure lubrication system w/ spin-on oil filter
Revolving Field Alternator Design
•Allows for a smaller, light weight unit
•Operates 25% more efficiently than a revolving armature generator
Automatic Voltage Regulation
•Prevents damaging voltage spikes
Weather Protective Composite Polymer Enclosure & Mounting Pad
•Will not rust & is ideal for harsh and coastal installations
Enclosed Critical Grade Muffler
•Provides quiet operation and provides added safety
Includes 8 Circuit Load Center Style Auto Transfer Switch (50A)
•Mounts near existing distribution panel for easy installation
Added Features
•Manual/Auto/Off Switch & Seven Day Exerciser
•Main Line Circuit Breaker & Timed Trickle Battery Charger

Supplier's Site Datasheet

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model 5837
Product Name Generac 5837 - CorePower Series 7kW Standby Generator System
Fuel Type Propane; Natural Gas
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 1938703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
Diesel Generator Sets - 3516C (60 HZ) - Caterpillar Electric Power
Caterpillar Electric Power
Specs
Fuel Type Diesel
Portability Permanent
Applications Power
View Details
Mobile Generators - G Series - Wacker Neuson SE
Specs
Fuel Type Diesel
Portability Portable
Applications Agriculture; Construction; Industrial; Mining; Standby
View Details
400 kVA Prime Power Generator - DP400D5S - MTU Onsite Energy
Specs
Fuel Type Diesel
Portability Permanent
Applications Industrial; Power
View Details