Electric Generators Direct Generac XG7000E - 7000 Watt Portable Generator Model 5798

Description
Generac OHVI Engine •Provides smooth power delivery with OHV "I" (industrial) design •Engineered for performance w/full pressure engine lubrication Oversized Full-Wrap Frame Tubing & Impact Resistant Corners •Durable construction which minimizes damage from rough handling Illuminated Control Panel •Brightens up controls for better visibility Power Bar •Keeps an eye on your wattage output for improved performance Covered Outlets & GFCI Circuit Breaker •Protects your connection from the environment with added safety Start/Stop Fuel Shut-Off & Choke Controls •Easy to reach on the control panel for better control Low-Oil Pressure Indicator & Hour Meter •Protects engine from damage & tracks usage for maintenance External Battery Charge Jack (Includes Charger) •Plug in your generator when not in use to keep battery charged Neutral Bonded to Frame •When used with a manual transfer panel - use Reliance "X" Series
Datasheet
Description
Generac OHVI Engine •Provides smooth power delivery with OHV "I" (industrial) design •Engineered for performance w/full pressure engine lubrication Oversized Full-Wrap Frame Tubing & Impact Resistant Corners •Durable construction which minimizes damage from rough handling Illuminated Control Panel •Brightens up controls for better visibility Power Bar •Keeps an eye on your wattage output for improved performance Covered Outlets & GFCI Circuit Breaker •Protects your connection from the environment with added safety Start/Stop Fuel Shut-Off & Choke Controls •Easy to reach on the control panel for better control Low-Oil Pressure Indicator & Hour Meter •Protects engine from damage & tracks usage for maintenance External Battery Charge Jack (Includes Charger) •Plug in your generator when not in use to keep battery charged Neutral Bonded to Frame •When used with a manual transfer panel - use Reliance "X" Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Generac XG7000E - 7000 Watt Portable Generator - Model 5798 - Electric Generators Direct
Bolingbrook, IL, USA
Generac XG7000E - 7000 Watt Portable Generator
Model 5798
Generac XG7000E - 7000 Watt Portable Generator Model 5798
Generac OHVI Engine •Provides smooth power delivery with OHV "I" (industrial) design •Engineered for performance w/full pressure engine lubrication Oversized Full-Wrap Frame Tubing & Impact Resistant Corners •Durable construction which minimizes damage from rough handling Illuminated Control Panel •Brightens up controls for better visibility Power Bar •Keeps an eye on your wattage output for improved performance Covered Outlets & GFCI Circuit Breaker •Protects your connection from the environment with added safety Start/Stop Fuel Shut-Off & Choke Controls •Easy to reach on the control panel for better control Low-Oil Pressure Indicator & Hour Meter •Protects engine from damage & tracks usage for maintenance External Battery Charge Jack (Includes Charger) •Plug in your generator when not in use to keep battery charged Neutral Bonded to Frame •When used with a manual transfer panel - use Reliance "X" Series

Generac OHVI Engine
•Provides smooth power delivery with OHV "I" (industrial) design
•Engineered for performance w/full pressure engine lubrication
Oversized Full-Wrap Frame Tubing & Impact Resistant Corners
•Durable construction which minimizes damage from rough handling
Illuminated Control Panel
•Brightens up controls for better visibility
Power Bar
•Keeps an eye on your wattage output for improved performance
Covered Outlets & GFCI Circuit Breaker
•Protects your connection from the environment with added safety
Start/Stop Fuel Shut-Off & Choke Controls
•Easy to reach on the control panel for better control
Low-Oil Pressure Indicator & Hour Meter
•Protects engine from damage & tracks usage for maintenance
External Battery Charge Jack (Includes Charger)
•Plug in your generator when not in use to keep battery charged
Neutral Bonded to Frame
•When used with a manual transfer panel - use Reliance "X" Series

Supplier's Site Datasheet

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model 5798
Product Name Generac XG7000E - 7000 Watt Portable Generator
Fuel Type Gasoline
Portability Portable
Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 1367595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Voltage 240 V
View Details
1600 kWe Prime Power Generator - 1600-XC6DT2 Prime - MTU Onsite Energy
Specs
Fuel Type Diesel
Portability Permanent
Applications Power
View Details
Trailer Mounted Diesel Generators -  - INDECK Power Equipment Company
INDECK Power Equipment Company
Specs
Fuel Type Diesel
Portability Portable
Applications Industrial; Power
View Details
Duracell Generators -  - Duracell, Inc.
Specs
Fuel Type Gasoline
Portability Portable
Phase Single Phase
View Details