Electric Generators Direct Generac XG6500 - 6500 Watt Portable Generator Model 5796

Description
Generac OHVI Engine •Provides smooth power output •Engineered for performance w/full pressure engine lubrication Oversized Full-Wrap Frame Tubing & Impact Resistant Corners •Durable construction which minimizes damage from rough handling Illuminated Control Panel •Brightens up controls for better visibility Power Bar •Keeps an eye on your wattage output for improved performance Covered Outlets & GFCI Circuit Breaker •Protects your connection from the environment with added safety Start/Stop Fuel Shut-Off & Choke Controls •Easy to reach on the control panel for better control Low-Oil Pressure Indicator & Hour Meter •Protects engine from damage & tracks usage for maintenance Neutral Bonded to Frame: •When used with a manual transfer switch - use Reliance "X" Series
Datasheet
Description
Generac OHVI Engine •Provides smooth power output •Engineered for performance w/full pressure engine lubrication Oversized Full-Wrap Frame Tubing & Impact Resistant Corners •Durable construction which minimizes damage from rough handling Illuminated Control Panel •Brightens up controls for better visibility Power Bar •Keeps an eye on your wattage output for improved performance Covered Outlets & GFCI Circuit Breaker •Protects your connection from the environment with added safety Start/Stop Fuel Shut-Off & Choke Controls •Easy to reach on the control panel for better control Low-Oil Pressure Indicator & Hour Meter •Protects engine from damage & tracks usage for maintenance Neutral Bonded to Frame: •When used with a manual transfer switch - use Reliance "X" Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Generac XG6500 - 6500 Watt Portable Generator - Model 5796 - Electric Generators Direct
Bolingbrook, IL, USA
Generac XG6500 - 6500 Watt Portable Generator
Model 5796
Generac XG6500 - 6500 Watt Portable Generator Model 5796
Generac OHVI Engine •Provides smooth power output •Engineered for performance w/full pressure engine lubrication Oversized Full-Wrap Frame Tubing & Impact Resistant Corners •Durable construction which minimizes damage from rough handling Illuminated Control Panel •Brightens up controls for better visibility Power Bar •Keeps an eye on your wattage output for improved performance Covered Outlets & GFCI Circuit Breaker •Protects your connection from the environment with added safety Start/Stop Fuel Shut-Off & Choke Controls •Easy to reach on the control panel for better control Low-Oil Pressure Indicator & Hour Meter •Protects engine from damage & tracks usage for maintenance Neutral Bonded to Frame: •When used with a manual transfer switch - use Reliance "X" Series

Generac OHVI Engine
•Provides smooth power output
•Engineered for performance w/full pressure engine lubrication
Oversized Full-Wrap Frame Tubing & Impact Resistant Corners
•Durable construction which minimizes damage from rough handling
Illuminated Control Panel
•Brightens up controls for better visibility
Power Bar
•Keeps an eye on your wattage output for improved performance
Covered Outlets & GFCI Circuit Breaker
•Protects your connection from the environment with added safety
Start/Stop Fuel Shut-Off & Choke Controls
•Easy to reach on the control panel for better control
Low-Oil Pressure Indicator & Hour Meter
•Protects engine from damage & tracks usage for maintenance
Neutral Bonded to Frame:
•When used with a manual transfer switch - use Reliance "X" Series

Supplier's Site Datasheet

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model 5796
Product Name Generac XG6500 - 6500 Watt Portable Generator
Fuel Type Gasoline
Portability Portable
Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2768340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
Open Generator Sets - DG350 GC (3 PHASE) - Caterpillar Electric Power
Specs
Fuel Type Natural Gas
Portability Permanent
Phase Three Phase
View Details
Mobile Generators - G Series - Wacker Neuson SE
Specs
Fuel Type Diesel
Portability Portable
Applications Agriculture; Construction; Industrial; Mining; Standby
View Details
600 kWe Standby Power Generator - DS600D6S - MTU Onsite Energy
Specs
Fuel Type Diesel
Portability Permanent
Applications Industrial; Standby
View Details