Electric Generators Direct Generac iX800 - 800 Watt Portable Inverter Generator Model 5791

Description
Inverter Technology •Provides safe power for computers & sensitive electronics 850 Max Rated Watts •Rated at 800 watts for continuous operation Compact Size, Weighs Only 27.5 Lbs. •Up to 40% lighter than a standard generator of equal watts •Built-In handle makes this inverter easy to carry Fully Enclosed Case •Designed for quiet operation FlexPower™ Provides For 2 Modes Of Operation •High mode for large loads or battery charging •Eco mode to save fuel and reduce noise Electronic Overload Protection •Provides circuit breaker protection to protect your electronics Low-Oil Shutdown •Prevents possible engine damage LED Lights •Provides at-a-glance status right on the control panel
Datasheet
Description
Inverter Technology •Provides safe power for computers & sensitive electronics 850 Max Rated Watts •Rated at 800 watts for continuous operation Compact Size, Weighs Only 27.5 Lbs. •Up to 40% lighter than a standard generator of equal watts •Built-In handle makes this inverter easy to carry Fully Enclosed Case •Designed for quiet operation FlexPower™ Provides For 2 Modes Of Operation •High mode for large loads or battery charging •Eco mode to save fuel and reduce noise Electronic Overload Protection •Provides circuit breaker protection to protect your electronics Low-Oil Shutdown •Prevents possible engine damage LED Lights •Provides at-a-glance status right on the control panel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Generac iX800 - 800 Watt Portable Inverter Generator - Model 5791 - Electric Generators Direct
Bolingbrook, IL, USA
Generac iX800 - 800 Watt Portable Inverter Generator
Model 5791
Generac iX800 - 800 Watt Portable Inverter Generator Model 5791
Inverter Technology •Provides safe power for computers & sensitive electronics 850 Max Rated Watts •Rated at 800 watts for continuous operation Compact Size, Weighs Only 27.5 Lbs. •Up to 40% lighter than a standard generator of equal watts •Built-In handle makes this inverter easy to carry Fully Enclosed Case •Designed for quiet operation FlexPower™ Provides For 2 Modes Of Operation •High mode for large loads or battery charging •Eco mode to save fuel and reduce noise Electronic Overload Protection •Provides circuit breaker protection to protect your electronics Low-Oil Shutdown •Prevents possible engine damage LED Lights •Provides at-a-glance status right on the control panel

Inverter Technology
•Provides safe power for computers & sensitive electronics
850 Max Rated Watts
•Rated at 800 watts for continuous operation
Compact Size, Weighs Only 27.5 Lbs.
•Up to 40% lighter than a standard generator of equal watts
•Built-In handle makes this inverter easy to carry
Fully Enclosed Case
•Designed for quiet operation
FlexPower™ Provides For 2 Modes Of Operation
•High mode for large loads or battery charging
•Eco mode to save fuel and reduce noise
Electronic Overload Protection
•Provides circuit breaker protection to protect your electronics
Low-Oil Shutdown
•Prevents possible engine damage
LED Lights
•Provides at-a-glance status right on the control panel

Supplier's Site Datasheet

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model 5791
Product Name Generac iX800 - 800 Watt Portable Inverter Generator
Fuel Type Gasoline
Portability Portable
Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 1938703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
3200 to 12000 Watt Portable Generators - GEN-3200-iMS0 - WLC Company, Inc.
Specs
Fuel Type Gasoline
Power Rating - Wattage 2800 watts
Frequency 60 Hz
View Details
Land Use Gas Turbine - WP12 Series - Weichai Power Co., Ltd.
Specs
Fuel Type Gasoline
Portability Permanent
Applications Agriculture; Mining; Sewage Treatment
View Details
Diesel and Gas Engine Driven Generators -  - GE Power Conversion
Specs
Fuel Type Diesel; Gasoline
Portability Permanent
Applications Industrial; Power; Marine
View Details