Electric Generators Direct Generac Centurion 5538 - 16kW Standby Generator System Model 5538

Description
100-Amp Indoor Automatic Transfer Switch w/ 16 Circuits Included •Pre-wired External Connection Box •30' Pre-Wired Conduit From Transfer Switch To Generator •2' Pre-Wired Conduit From Transfer Switch To Main Panel •Composite Mounting Pad Emergency Standby Power Generator •Designed for homes •Runs off natural gas or LP fuel source Whisper-Test™ low speed exercise mode •Reduces sound level from 66 to 60 d(B)A during weekly exercise Generac OHVI V-TWIN Air-Cooled Engine •Maximizes engine “breathing” for increased fuel efficiency Two Line LCD Digital Controller •Allows for simple user interface for ease of operation Automatic Exerciser •Allows generator to run a self-test every 7 days Weather Protected Aluminum Enclosure •Shelters generator from weather and reduces exterior noise Built-in Battery Charger •Battery Sold Separately
Datasheet
Description
100-Amp Indoor Automatic Transfer Switch w/ 16 Circuits Included •Pre-wired External Connection Box •30' Pre-Wired Conduit From Transfer Switch To Generator •2' Pre-Wired Conduit From Transfer Switch To Main Panel •Composite Mounting Pad Emergency Standby Power Generator •Designed for homes •Runs off natural gas or LP fuel source Whisper-Test™ low speed exercise mode •Reduces sound level from 66 to 60 d(B)A during weekly exercise Generac OHVI V-TWIN Air-Cooled Engine •Maximizes engine “breathing” for increased fuel efficiency Two Line LCD Digital Controller •Allows for simple user interface for ease of operation Automatic Exerciser •Allows generator to run a self-test every 7 days Weather Protected Aluminum Enclosure •Shelters generator from weather and reduces exterior noise Built-in Battery Charger •Battery Sold Separately
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Generac Centurion 5538 - 16kW Standby Generator System - Model 5538 - Electric Generators Direct
Bolingbrook, IL, USA
Generac Centurion 5538 - 16kW Standby Generator System
Model 5538
Generac Centurion 5538 - 16kW Standby Generator System Model 5538
100-Amp Indoor Automatic Transfer Switch w/ 16 Circuits Included •Pre-wired External Connection Box •30' Pre-Wired Conduit From Transfer Switch To Generator •2' Pre-Wired Conduit From Transfer Switch To Main Panel •Composite Mounting Pad Emergency Standby Power Generator •Designed for homes •Runs off natural gas or LP fuel source Whisper-Test™ low speed exercise mode •Reduces sound level from 66 to 60 d(B)A during weekly exercise Generac OHVI V-TWIN Air-Cooled Engine •Maximizes engine “breathing” for increased fuel efficiency Two Line LCD Digital Controller •Allows for simple user interface for ease of operation Automatic Exerciser •Allows generator to run a self-test every 7 days Weather Protected Aluminum Enclosure •Shelters generator from weather and reduces exterior noise Built-in Battery Charger •Battery Sold Separately

100-Amp Indoor Automatic Transfer Switch w/ 16 Circuits Included
•Pre-wired External Connection Box
•30' Pre-Wired Conduit From Transfer Switch To Generator
•2' Pre-Wired Conduit From Transfer Switch To Main Panel
•Composite Mounting Pad
Emergency Standby Power Generator
•Designed for homes
•Runs off natural gas or LP fuel source
Whisper-Test™ low speed exercise mode
•Reduces sound level from 66 to 60 d(B)A during weekly exercise
Generac OHVI V-TWIN Air-Cooled Engine
•Maximizes engine “breathing” for increased fuel efficiency
Two Line LCD Digital Controller
•Allows for simple user interface for ease of operation
Automatic Exerciser
•Allows generator to run a self-test every 7 days
Weather Protected Aluminum Enclosure
•Shelters generator from weather and reduces exterior noise
Built-in Battery Charger
•Battery Sold Separately

Supplier's Site Datasheet

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model 5538
Product Name Generac Centurion 5538 - 16kW Standby Generator System
Fuel Type Propane; Natural Gas
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2768342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
1125 kWe Prime Power Generator - 1125-XC6DT2 Prime - MTU Onsite Energy
Specs
Fuel Type Diesel
Portability Permanent
Applications Power
View Details
Industrial Generator - RGX2900 - Robin Subaru
Specs
Fuel Type Gasoline
Portability Portable
Phase Single Phase
View Details
Combined Heat and Power (CHP) Systems -  - Dresser-Rand
Specs
Fuel Type Natural Gas
Portability Permanent
Applications Industrial; Power
View Details