Electric Generators Direct Winco 50FPTOC-3 - 50 kW Tractor-Driven PTO Generator Model 50FPTOC-3

Description
Convert Your Tractor Into a Generator •Use your tractor engine to generate electricity •Requires a 100-HP engine to operate properly Multiple Applications •Generate electricity to power tools on the farm or ranch •Backup your home, barn or buildings during a power outage Brushless Alternator - Low Harmonic Content (<8%) •Produces clean and safe electricity for sensitive electronics Mainline Circuit Breaker •Protects generator and appliances from overload Large Voltmeter •Easily monitor your power usage right from your tractor seat Cast Iron Gear Case •Rugged, high-quality material designed to weather the outdoors Full Power NEMA receptacle •Perfect for hooking up a manual transfer switch 1-3/8"-6 spline •Easily connect tumbling bar (sold separately) Mobility •Transport your PTO generator with a trailer (sold separately)
Description
Convert Your Tractor Into a Generator •Use your tractor engine to generate electricity •Requires a 100-HP engine to operate properly Multiple Applications •Generate electricity to power tools on the farm or ranch •Backup your home, barn or buildings during a power outage Brushless Alternator - Low Harmonic Content (<8%) •Produces clean and safe electricity for sensitive electronics Mainline Circuit Breaker •Protects generator and appliances from overload Large Voltmeter •Easily monitor your power usage right from your tractor seat Cast Iron Gear Case •Rugged, high-quality material designed to weather the outdoors Full Power NEMA receptacle •Perfect for hooking up a manual transfer switch 1-3/8"-6 spline •Easily connect tumbling bar (sold separately) Mobility •Transport your PTO generator with a trailer (sold separately)

Suppliers

Company
Product
Description
Supplier Links
Winco 50FPTOC-3 - 50 kW Tractor-Driven PTO Generator - Model 50FPTOC-3 - Electric Generators Direct
Bolingbrook, IL, USA
Winco 50FPTOC-3 - 50 kW Tractor-Driven PTO Generator
Model 50FPTOC-3
Winco 50FPTOC-3 - 50 kW Tractor-Driven PTO Generator Model 50FPTOC-3
Convert Your Tractor Into a Generator •Use your tractor engine to generate electricity •Requires a 100-HP engine to operate properly Multiple Applications •Generate electricity to power tools on the farm or ranch •Backup your home, barn or buildings during a power outage Brushless Alternator - Low Harmonic Content (<8%) •Produces clean and safe electricity for sensitive electronics Mainline Circuit Breaker •Protects generator and appliances from overload Large Voltmeter •Easily monitor your power usage right from your tractor seat Cast Iron Gear Case •Rugged, high-quality material designed to weather the outdoors Full Power NEMA receptacle •Perfect for hooking up a manual transfer switch 1-3/8"-6 spline •Easily connect tumbling bar (sold separately) Mobility •Transport your PTO generator with a trailer (sold separately)

Convert Your Tractor Into a Generator
•Use your tractor engine to generate electricity
•Requires a 100-HP engine to operate properly
Multiple Applications
•Generate electricity to power tools on the farm or ranch
•Backup your home, barn or buildings during a power outage
Brushless Alternator - Low Harmonic Content (<8%)
•Produces clean and safe electricity for sensitive electronics
Mainline Circuit Breaker
•Protects generator and appliances from overload
Large Voltmeter
•Easily monitor your power usage right from your tractor seat
Cast Iron Gear Case
•Rugged, high-quality material designed to weather the outdoors
Full Power NEMA receptacle
•Perfect for hooking up a manual transfer switch
1-3/8"-6 spline
•Easily connect tumbling bar (sold separately)
Mobility
•Transport your PTO generator with a trailer (sold separately)

Supplier's Site

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model 50FPTOC-3
Product Name Winco 50FPTOC-3 - 50 kW Tractor-Driven PTO Generator
Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2768340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
1100 kVA Standby Power Generator - DS1100D5S - MTU Onsite Energy
Specs
Fuel Type Diesel
Portability Permanent
Applications Industrial; Standby
View Details
Trailer Mounted Diesel Generators -  - INDECK Power Equipment Company
INDECK Power Equipment Company
Specs
Fuel Type Diesel
Portability Portable
Applications Industrial; Power
View Details
Duracell Generators -  - Duracell, Inc.
Specs
Fuel Type Gasoline
Portability Portable
Phase Single Phase
View Details