Electric Generators Direct Briggs & Stratton 12kW Home Standby Generator Model 40326

Description
12 kW Fully Automatic Standby Generator •Automatically starts when utility power is lost Advance Power Management (Transfer Switch Sold Separately) •Combine with ATS to manage up to two 4-Ton AC units Streamlined, Space Saving Design •Sleek, compact profile blends in next to central AC unit 803 cc Briggs & Stratton Professional Series Engine •Engineered to commercial specs for years of reliable service Durable Galvaneal Steel Outdoor Enclosure •Provides years of rustproof outdoor protection Computer Friendly :) •Safe for use with advanced electronics and computers New Enclosure Design - 15% More Compact •Streamlined design meets the power needs of your whole house Turn-Key Extras: •Pre-Filled with Synthetic Oil •Battery Charger & Mounting Pad •Hour Meter & Diagnostics Alerts with System Status
Datasheet
Description
12 kW Fully Automatic Standby Generator •Automatically starts when utility power is lost Advance Power Management (Transfer Switch Sold Separately) •Combine with ATS to manage up to two 4-Ton AC units Streamlined, Space Saving Design •Sleek, compact profile blends in next to central AC unit 803 cc Briggs & Stratton Professional Series Engine •Engineered to commercial specs for years of reliable service Durable Galvaneal Steel Outdoor Enclosure •Provides years of rustproof outdoor protection Computer Friendly :) •Safe for use with advanced electronics and computers New Enclosure Design - 15% More Compact •Streamlined design meets the power needs of your whole house Turn-Key Extras: •Pre-Filled with Synthetic Oil •Battery Charger & Mounting Pad •Hour Meter & Diagnostics Alerts with System Status
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Briggs & Stratton 12kW Home Standby Generator - Model 40326 - Electric Generators Direct
Bolingbrook, IL, USA
Briggs & Stratton 12kW Home Standby Generator
Model 40326
Briggs & Stratton 12kW Home Standby Generator Model 40326
12 kW Fully Automatic Standby Generator •Automatically starts when utility power is lost Advance Power Management (Transfer Switch Sold Separately) •Combine with ATS to manage up to two 4-Ton AC units Streamlined, Space Saving Design •Sleek, compact profile blends in next to central AC unit 803 cc Briggs & Stratton Professional Series Engine •Engineered to commercial specs for years of reliable service Durable Galvaneal Steel Outdoor Enclosure •Provides years of rustproof outdoor protection Computer Friendly :) •Safe for use with advanced electronics and computers New Enclosure Design - 15% More Compact •Streamlined design meets the power needs of your whole house Turn-Key Extras: •Pre-Filled with Synthetic Oil •Battery Charger & Mounting Pad •Hour Meter & Diagnostics Alerts with System Status

12 kW Fully Automatic Standby Generator
•Automatically starts when utility power is lost
Advance Power Management (Transfer Switch Sold Separately)
•Combine with ATS to manage up to two 4-Ton AC units
Streamlined, Space Saving Design
•Sleek, compact profile blends in next to central AC unit
803 cc Briggs & Stratton Professional Series Engine
•Engineered to commercial specs for years of reliable service
Durable Galvaneal Steel Outdoor Enclosure
•Provides years of rustproof outdoor protection
Computer Friendly :)
•Safe for use with advanced electronics and computers
New Enclosure Design - 15% More Compact
•Streamlined design meets the power needs of your whole house
Turn-Key Extras:
•Pre-Filled with Synthetic Oil
•Battery Charger & Mounting Pad
•Hour Meter & Diagnostics Alerts with System Status

Supplier's Site Datasheet

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model 40326
Product Name Briggs & Stratton 12kW Home Standby Generator
Fuel Type Propane; Natural Gas
Portability Permanent
Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 1367595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Voltage 240 V
View Details
550 kWe Prime Power Generator - DP550D6S - MTU Onsite Energy
Specs
Fuel Type Diesel
Portability Permanent
Applications Power
View Details
Trailer Mounted Diesel Generators -  - INDECK Power Equipment Company
INDECK Power Equipment Company
Specs
Fuel Type Diesel
Portability Portable
Applications Industrial; Power
View Details
Duracell Generators -  - Duracell, Inc.
Specs
Fuel Type Gasoline
Portability Portable
Phase Single Phase
View Details