Electric Generators Direct Briggs & Stratton 10kW Home Standby Generator System Model 40325PACK-C

Description
10 kW Fully Automatic Standby Generator System •Automatically starts when utility power is lost 100-Amp Automatic Transfer Switch (71047) •16 Circuit design allows for you to select priority circuits •Rated at 100-Amps @ 240-Volts ACCM-II Power Control Module Transfer Switch (2 x 3-Ton AC) •Computer controlled load management power switching •Expand your generators range by prioritizing powered circuits New Enclosure Design - 15% More Compact •Sleek, compact profile blends in next to central AC unit •Streamlined design meets the power needs of your whole house 803 cc Briggs & Stratton Professional Series Engine •Engineered to commercial specs for years of reliable service Durable Galvaneal Steel Outdoor Enclosure •Provides years of rustproof outdoor protection Computer Friendly :) •Safe for use with advanced electronics and computers
Datasheet
Description
10 kW Fully Automatic Standby Generator System •Automatically starts when utility power is lost 100-Amp Automatic Transfer Switch (71047) •16 Circuit design allows for you to select priority circuits •Rated at 100-Amps @ 240-Volts ACCM-II Power Control Module Transfer Switch (2 x 3-Ton AC) •Computer controlled load management power switching •Expand your generators range by prioritizing powered circuits New Enclosure Design - 15% More Compact •Sleek, compact profile blends in next to central AC unit •Streamlined design meets the power needs of your whole house 803 cc Briggs & Stratton Professional Series Engine •Engineered to commercial specs for years of reliable service Durable Galvaneal Steel Outdoor Enclosure •Provides years of rustproof outdoor protection Computer Friendly :) •Safe for use with advanced electronics and computers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Briggs & Stratton 10kW Home Standby Generator System - Model 40325PACK-C - Electric Generators Direct
Bolingbrook, IL, USA
Briggs & Stratton 10kW Home Standby Generator System
Model 40325PACK-C
Briggs & Stratton 10kW Home Standby Generator System Model 40325PACK-C
10 kW Fully Automatic Standby Generator System •Automatically starts when utility power is lost 100-Amp Automatic Transfer Switch (71047) •16 Circuit design allows for you to select priority circuits •Rated at 100-Amps @ 240-Volts ACCM-II Power Control Module Transfer Switch (2 x 3-Ton AC) •Computer controlled load management power switching •Expand your generators range by prioritizing powered circuits New Enclosure Design - 15% More Compact •Sleek, compact profile blends in next to central AC unit •Streamlined design meets the power needs of your whole house 803 cc Briggs & Stratton Professional Series Engine •Engineered to commercial specs for years of reliable service Durable Galvaneal Steel Outdoor Enclosure •Provides years of rustproof outdoor protection Computer Friendly :) •Safe for use with advanced electronics and computers

10 kW Fully Automatic Standby Generator System
•Automatically starts when utility power is lost
100-Amp Automatic Transfer Switch (71047)
•16 Circuit design allows for you to select priority circuits
•Rated at 100-Amps @ 240-Volts
ACCM-II Power Control Module Transfer Switch (2 x 3-Ton AC)
•Computer controlled load management power switching
•Expand your generators range by prioritizing powered circuits
New Enclosure Design - 15% More Compact
•Sleek, compact profile blends in next to central AC unit
•Streamlined design meets the power needs of your whole house
803 cc Briggs & Stratton Professional Series Engine
•Engineered to commercial specs for years of reliable service
Durable Galvaneal Steel Outdoor Enclosure
•Provides years of rustproof outdoor protection
Computer Friendly :)
•Safe for use with advanced electronics and computers

Supplier's Site Datasheet

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model 40325PACK-C
Product Name Briggs & Stratton 10kW Home Standby Generator System
Fuel Type Propane; Natural Gas
Portability Permanent
Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2119378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
Diesel Generator Sets - C1.5 (50 HZ) - Caterpillar Electric Power
Caterpillar Electric Power
Specs
Fuel Type Diesel
Portability Permanent
Applications Power
View Details
Mobile Generators - G Series - Wacker Neuson SE
Specs
Fuel Type Diesel
Portability Portable
Applications Agriculture; Construction; Industrial; Mining; Standby
View Details
900 kVA Prime Power Generator - DP0900D5S - MTU Onsite Energy
Specs
Fuel Type Diesel
Portability Permanent
Applications Industrial; Power
View Details