Electric Generators Direct Briggs & Stratton 30471 - 8000 Watt Portable Generator Model 30471

Description
Home Back-up Generator For The Essentials + Briggs & Stratton Elite 2100 Series™ OHV Engine •Powerful overhead valve engine for long life & quieter operation Electric Start with Recoil Backup •Start the generator with a simple press of a button •Includes Battery & Float Charger 12" Wheel Portablility Kit •Large wheels roll over rough ground easily •Twin fold-down handles take less space when stored Extended Run 7-Gallon Gas Tank •Generates up to 9 hours of electricity at half load Single Sided Control Panel •All user touch points are conveniently in one location •Features rubber outlet covers Low Oil Shutdown Protected •Prevents engine damage if oil level is too low to safely start
Datasheet
Description
Home Back-up Generator For The Essentials + Briggs & Stratton Elite 2100 Series™ OHV Engine •Powerful overhead valve engine for long life & quieter operation Electric Start with Recoil Backup •Start the generator with a simple press of a button •Includes Battery & Float Charger 12" Wheel Portablility Kit •Large wheels roll over rough ground easily •Twin fold-down handles take less space when stored Extended Run 7-Gallon Gas Tank •Generates up to 9 hours of electricity at half load Single Sided Control Panel •All user touch points are conveniently in one location •Features rubber outlet covers Low Oil Shutdown Protected •Prevents engine damage if oil level is too low to safely start
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Briggs & Stratton 30471 - 8000 Watt Portable Generator - Model 30471 - Electric Generators Direct
Bolingbrook, IL, USA
Briggs & Stratton 30471 - 8000 Watt Portable Generator
Model 30471
Briggs & Stratton 30471 - 8000 Watt Portable Generator Model 30471
Home Back-up Generator For The Essentials + Briggs & Stratton Elite 2100 Series™ OHV Engine •Powerful overhead valve engine for long life & quieter operation Electric Start with Recoil Backup •Start the generator with a simple press of a button •Includes Battery & Float Charger 12" Wheel Portablility Kit •Large wheels roll over rough ground easily •Twin fold-down handles take less space when stored Extended Run 7-Gallon Gas Tank •Generates up to 9 hours of electricity at half load Single Sided Control Panel •All user touch points are conveniently in one location •Features rubber outlet covers Low Oil Shutdown Protected •Prevents engine damage if oil level is too low to safely start

Home Back-up Generator For The Essentials +
Briggs & Stratton Elite 2100 Series™ OHV Engine
•Powerful overhead valve engine for long life & quieter operation
Electric Start with Recoil Backup
•Start the generator with a simple press of a button
•Includes Battery & Float Charger
12" Wheel Portablility Kit
•Large wheels roll over rough ground easily
•Twin fold-down handles take less space when stored
Extended Run 7-Gallon Gas Tank
•Generates up to 9 hours of electricity at half load
Single Sided Control Panel
•All user touch points are conveniently in one location
•Features rubber outlet covers
Low Oil Shutdown Protected
•Prevents engine damage if oil level is too low to safely start

Supplier's Site Datasheet

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model 30471
Product Name Briggs & Stratton 30471 - 8000 Watt Portable Generator
Fuel Type Gasoline
Portability Portable
Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2768340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
1030 kVA Prime Power Generator - DP1030D5S - MTU Onsite Energy
Specs
Fuel Type Diesel
Portability Permanent
Applications Industrial; Power
View Details
Trailer Mounted Diesel Generators -  - INDECK Power Equipment Company
INDECK Power Equipment Company
Specs
Fuel Type Diesel
Portability Portable
Applications Industrial; Power
View Details
Duracell Generators -  - Duracell, Inc.
Specs
Fuel Type Gasoline
Portability Portable
Phase Single Phase
View Details