Electri-Flex Company Type ALT - Liquidtight Flexible Conduit

Description
This version of non-UL, oil-resistant, Liquidtight Flexible Conduit is similar to our standard Type LT but weighs considerably less due to the use of an aluminum inner core instead of steel. Application: Corrosive Environments Wet and Oily Locations Lightweight Compatible with standard liquidtight connectors Markets: Ship Building, Utilities, Wastewater Treatment
Request a Quote Datasheet
Description
This version of non-UL, oil-resistant, Liquidtight Flexible Conduit is similar to our standard Type LT but weighs considerably less due to the use of an aluminum inner core instead of steel. Application: Corrosive Environments Wet and Oily Locations Lightweight Compatible with standard liquidtight connectors Markets: Ship Building, Utilities, Wastewater Treatment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type ALT - Liquidtight Flexible Conduit -  - Electri-Flex Company
Roselle, IL, United States
Type ALT - Liquidtight Flexible Conduit
Type ALT - Liquidtight Flexible Conduit
This version of non-UL, oil-resistant, Liquidtight Flexible Conduit is similar to our standard Type LT but weighs considerably less due to the use of an aluminum inner core instead of steel. Application: Corrosive Environments Wet and Oily Locations Lightweight Compatible with standard liquidtight connectors Markets: Ship Building, Utilities, Wastewater Treatment

This version of non-UL, oil-resistant, Liquidtight Flexible Conduit is similar to our standard Type LT but weighs considerably less due to the use of an aluminum inner core instead of steel.

Application:

  • Corrosive Environments
  • Wet and Oily Locations
  • Lightweight
  • Compatible with standard liquidtight connectors

Markets:

Ship Building, Utilities, Wastewater Treatment

Supplier's Site Datasheet

Technical Specifications

  Electri-Flex Company
Product Category Electrical Conduit
Product Name Type ALT - Liquidtight Flexible Conduit
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Type HFEMCS - Halogen-Free Shielded Conduit -  - Electri-Flex Company
Specs
Material Bronze
Size 0.7500 inch (19.05 mm)
Units English Size
View Details
Type ATLA - High/Low Temperature Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 0.5000 inch (12.7 mm)
Units English Size
View Details
Type LA - Flexible Metal Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 0.7500 inch (19.05 mm)
View Details
Type LAFG-SS - Antimicrobial Stainless-Steel Conduit -  - Electri-Flex Company
Specs
Material Steel; Stainless
Size 2 inch (50.8 mm)
Units English Size
View Details