Electri-Flex Company Type EMS - EMI/RFI Shielded Flexible Conduit

Description
Part of the SHIELD-FLEX® family of EMI/RFI Shielding conduits. Type EMS has an inner core that is made from a fully interlocked bronze strip and does not contain a braided shield. For a low-smoke, low flame spread, zero-halogen version, ask for HFEMS. Application: Accepts Standard Metallic Liquidtight Fittings Designed for wiring applications requiring shielding effectiveness from Electromagnetic and Radio Frequency Interference (EMI/RFI) Shield-Flex, EMS and HFEMS are trademarks of Electri-Flex Company, registered in the U.S. Patent and Trademark Office. Markets: Aerospace, Cell Towers, DataComm, Defense, Healthcare, Security, Ship Building, Telecommunications
Request a Quote Datasheet
Description
Part of the SHIELD-FLEX® family of EMI/RFI Shielding conduits. Type EMS has an inner core that is made from a fully interlocked bronze strip and does not contain a braided shield. For a low-smoke, low flame spread, zero-halogen version, ask for HFEMS. Application: Accepts Standard Metallic Liquidtight Fittings Designed for wiring applications requiring shielding effectiveness from Electromagnetic and Radio Frequency Interference (EMI/RFI) Shield-Flex, EMS and HFEMS are trademarks of Electri-Flex Company, registered in the U.S. Patent and Trademark Office. Markets: Aerospace, Cell Towers, DataComm, Defense, Healthcare, Security, Ship Building, Telecommunications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type EMS - EMI/RFI Shielded Flexible Conduit -  - Electri-Flex Company
Roselle, IL, United States
Type EMS - EMI/RFI Shielded Flexible Conduit
Type EMS - EMI/RFI Shielded Flexible Conduit
Part of the SHIELD-FLEX® family of EMI/RFI Shielding conduits. Type EMS has an inner core that is made from a fully interlocked bronze strip and does not contain a braided shield. For a low-smoke, low flame spread, zero-halogen version, ask for HFEMS. Application: Accepts Standard Metallic Liquidtight Fittings Designed for wiring applications requiring shielding effectiveness from Electromagnetic and Radio Frequency Interference (EMI/RFI) Shield-Flex, EMS and HFEMS are trademarks of Electri-Flex Company, registered in the U.S. Patent and Trademark Office. Markets: Aerospace, Cell Towers, DataComm, Defense, Healthcare, Security, Ship Building, Telecommunications

Part of the SHIELD-FLEX® family of EMI/RFI Shielding conduits.

Type EMS has an inner core that is made from a fully interlocked bronze strip and does not contain a braided shield.

For a low-smoke, low flame spread, zero-halogen version, ask for HFEMS.

Application:

  • Accepts Standard Metallic Liquidtight Fittings
  • Designed for wiring applications requiring shielding effectiveness from Electromagnetic and Radio Frequency Interference (EMI/RFI)

Shield-Flex, EMS and HFEMS are trademarks of Electri-Flex Company, registered in the U.S. Patent and Trademark Office.

Markets:

Aerospace, Cell Towers, DataComm, Defense, Healthcare, Security, Ship Building, Telecommunications

Supplier's Site Datasheet

Technical Specifications

  Electri-Flex Company
Product Category Electrical Conduit
Product Name Type EMS - EMI/RFI Shielded Flexible Conduit
Material Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Type ABR - Aluminum Blue Ribbon Conduit -  - Electri-Flex Company
Specs
Material Aluminum
Size 1 inch (25.4 mm)
Units English Size
View Details
Type BR - Blue Ribbon Steel Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 1.25 inch (31.75 mm)
Units English Size
View Details
Type LT - Liquidtight Oil Resistant Steel Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 2 inch (50.8 mm)
Units English Size
View Details