Electri-Flex Company Conduit Connector, Right Angle, Sz 1/2In, 1/2In Npt, Black; Conduit Configuration Electri-Flex 90911

Description
CONDUIT CONNECTOR, RIGHT ANGLE, SZ 1/2IN, 1/2IN NPT, BLACK; Conduit Configuration:90 Degree; Trade Size:1/2"; Conduit Material:Nylon 6 (Polyamide 6); Conduit Colour:Black; External Length:-; IP / NEMA Rating:IP68; Product Range:- RoHS Compliant: No
Datasheet
Description
CONDUIT CONNECTOR, RIGHT ANGLE, SZ 1/2IN, 1/2IN NPT, BLACK; Conduit Configuration:90 Degree; Trade Size:1/2"; Conduit Material:Nylon 6 (Polyamide 6); Conduit Colour:Black; External Length:-; IP / NEMA Rating:IP68; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Connector, Right Angle, Sz 1/2In, 1/2In Npt, Black; Conduit Configuration Electri-Flex - 61T8193 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Connector, Right Angle, Sz 1/2In, 1/2In Npt, Black; Conduit Configuration Electri-Flex
61T8193
Conduit Connector, Right Angle, Sz 1/2In, 1/2In Npt, Black; Conduit Configuration Electri-Flex 61T8193
CONDUIT CONNECTOR, RIGHT ANGLE, SZ 1/2IN, 1/2IN NPT, BLACK; Conduit Configuration:90 Degree; Trade Size:1/2"; Conduit Material:Nylon 6 (Polyamide 6); Conduit Colour:Black; External Length:-; IP / NEMA Rating:IP68; Product Range:- RoHS Compliant: No

CONDUIT CONNECTOR, RIGHT ANGLE, SZ 1/2IN, 1/2IN NPT, BLACK; Conduit Configuration:90 Degree; Trade Size:1/2"; Conduit Material:Nylon 6 (Polyamide 6); Conduit Colour:Black; External Length:-; IP / NEMA Rating:IP68; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61T8193
Product Name Conduit Connector, Right Angle, Sz 1/2In, 1/2In Npt, Black; Conduit Configuration Electri-Flex
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Entry Modules (PEM) - 486-2038-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details