Electri-Flex Company Conduit Connector, Right Angle, Sz 1In, 1In Npt, Black; Conduit Configuration Electri-Flex 90271

Description
CONDUIT CONNECTOR, RIGHT ANGLE, SZ 1IN, 1IN NPT, BLACK; Conduit Configuration:90 Degree; Trade Size:1"; Conduit Material:Nylon 6 (Polyamide 6); Conduit Colour:Black; External Length:-; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: No
Datasheet
Description
CONDUIT CONNECTOR, RIGHT ANGLE, SZ 1IN, 1IN NPT, BLACK; Conduit Configuration:90 Degree; Trade Size:1"; Conduit Material:Nylon 6 (Polyamide 6); Conduit Colour:Black; External Length:-; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Connector, Right Angle, Sz 1In, 1In Npt, Black; Conduit Configuration Electri-Flex - 61T8161 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Connector, Right Angle, Sz 1In, 1In Npt, Black; Conduit Configuration Electri-Flex
61T8161
Conduit Connector, Right Angle, Sz 1In, 1In Npt, Black; Conduit Configuration Electri-Flex 61T8161
CONDUIT CONNECTOR, RIGHT ANGLE, SZ 1IN, 1IN NPT, BLACK; Conduit Configuration:90 Degree; Trade Size:1"; Conduit Material:Nylon 6 (Polyamide 6); Conduit Colour:Black; External Length:-; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: No

CONDUIT CONNECTOR, RIGHT ANGLE, SZ 1IN, 1IN NPT, BLACK; Conduit Configuration:90 Degree; Trade Size:1"; Conduit Material:Nylon 6 (Polyamide 6); Conduit Colour:Black; External Length:-; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61T8161
Product Name Conduit Connector, Right Angle, Sz 1In, 1In Npt, Black; Conduit Configuration Electri-Flex
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Assortment of plugs - NEKM-C-5 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Mini receptacle - 888N-M4AE1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details