Electri-Flex Company Conduit Connector, Str, Sz 3/8In, 1/2In Npt, Black; Conduit Configuration Electri-Flex 90201

Description
CONDUIT CONNECTOR, STR, SZ 3/8IN, 1/2IN NPT, BLACK; Conduit Configuration:Straig ht; Trade Size:3/8"; Conduit Material:-; Conduit Colour:Black; External Length:35.05mm; IP / NEMA Rating:IP65; Product Range:-; Body Material:Nylon RoHS Compliant: No
Datasheet
Description
CONDUIT CONNECTOR, STR, SZ 3/8IN, 1/2IN NPT, BLACK; Conduit Configuration:Straig ht; Trade Size:3/8"; Conduit Material:-; Conduit Colour:Black; External Length:35.05mm; IP / NEMA Rating:IP65; Product Range:-; Body Material:Nylon RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Connector, Str, Sz 3/8In, 1/2In Npt, Black; Conduit Configuration Electri-Flex - 61T8147 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Connector, Str, Sz 3/8In, 1/2In Npt, Black; Conduit Configuration Electri-Flex
61T8147
Conduit Connector, Str, Sz 3/8In, 1/2In Npt, Black; Conduit Configuration Electri-Flex 61T8147
CONDUIT CONNECTOR, STR, SZ 3/8IN, 1/2IN NPT, BLACK; Conduit Configuration:Straig ht; Trade Size:3/8"; Conduit Material:-; Conduit Colour:Black; External Length:35.05mm; IP / NEMA Rating:IP65; Product Range:-; Body Material:Nylon RoHS Compliant: No

CONDUIT CONNECTOR, STR, SZ 3/8IN, 1/2IN NPT, BLACK; Conduit Configuration:Straight; Trade Size:3/8"; Conduit Material:-; Conduit Colour:Black; External Length:35.05mm; IP / NEMA Rating:IP65; Product Range:-; Body Material:Nylon RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61T8147
Product Name Conduit Connector, Str, Sz 3/8In, 1/2In Npt, Black; Conduit Configuration Electri-Flex
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 120/Powerpole ® 180 Retaining Pins 2 Block High - 110G20 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
Contact Size (AWG) 6 AWG
View Details
4 suppliers