Electri-Flex Company Conduit Connector, Right Angle, Sz 5/16In, Pg-9, Black; Conduit Configuration Electri-Flex 90182

Description
CONDUIT CONNECTOR, RIGHT ANGLE, SZ 5/16IN, PG-9, BLACK; Conduit Configuration:90 Degree; Trade Size:5/16"; Conduit Material:Nylon (Polyamide); Conduit Colour:-; External Length:-; IP / NEMA Rating:IP65; Product Range:-; Colour:Black RoHS Compliant: No
Datasheet
Description
CONDUIT CONNECTOR, RIGHT ANGLE, SZ 5/16IN, PG-9, BLACK; Conduit Configuration:90 Degree; Trade Size:5/16"; Conduit Material:Nylon (Polyamide); Conduit Colour:-; External Length:-; IP / NEMA Rating:IP65; Product Range:-; Colour:Black RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Connector, Right Angle, Sz 5/16In, Pg-9, Black; Conduit Configuration Electri-Flex - 61T8141 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Connector, Right Angle, Sz 5/16In, Pg-9, Black; Conduit Configuration Electri-Flex
61T8141
Conduit Connector, Right Angle, Sz 5/16In, Pg-9, Black; Conduit Configuration Electri-Flex 61T8141
CONDUIT CONNECTOR, RIGHT ANGLE, SZ 5/16IN, PG-9, BLACK; Conduit Configuration:90 Degree; Trade Size:5/16"; Conduit Material:Nylon (Polyamide); Conduit Colour:-; External Length:-; IP / NEMA Rating:IP65; Product Range:-; Colour:Black RoHS Compliant: No

CONDUIT CONNECTOR, RIGHT ANGLE, SZ 5/16IN, PG-9, BLACK; Conduit Configuration:90 Degree; Trade Size:5/16"; Conduit Material:Nylon (Polyamide); Conduit Colour:-; External Length:-; IP / NEMA Rating:IP65; Product Range:-; Colour:Black RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61T8141
Product Name Conduit Connector, Right Angle, Sz 5/16In, Pg-9, Black; Conduit Configuration Electri-Flex
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-607-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers