ELECTRI-FLEX COMPANY
78832 -- EMS 13 GRY 1IN 100FT CTN ELECTRI-FLEX
Electri-Flex Company
Ems 13 Gry 1In 100Ft Ctn Electri-Flex
78832
Description
EMS 13 GRY 1IN 100FT CTN
Description
EMS 13 GRY 1IN 100FT CTN
Suppliers
Ems 13 Gry 1In 100Ft Ctn Electri-Flex
61T8086
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
61T8086 |
|
Product Name
|
Ems 13 Gry 1In 100Ft Ctn Electri-Flex |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details