Eldon Enclosures HMI Enclosure OICE505021

Description
The mild steel operator interface control enclosure, OICE, has a pre-machined hole pattern to allow for the desired fixation to a swing arm, plus a removable front plate at a IP 55 protection degree. Components can be easily fitted thanks to the removable front plate, but will also be easily accessible through a rear door. Side handles on the enclosure allow for easy movement of the enclosure into the desired working position.
Description
The mild steel operator interface control enclosure, OICE, has a pre-machined hole pattern to allow for the desired fixation to a swing arm, plus a removable front plate at a IP 55 protection degree. Components can be easily fitted thanks to the removable front plate, but will also be easily accessible through a rear door. Side handles on the enclosure allow for easy movement of the enclosure into the desired working position.

Suppliers

Company
Product
Description
Supplier Links
HMI Enclosure - OICE505021 - Eldon Enclosures
Madrid, Spain
HMI Enclosure
OICE505021
HMI Enclosure OICE505021
The mild steel operator interface control enclosure, OICE, has a pre-machined hole pattern to allow for the desired fixation to a swing arm, plus a removable front plate at a IP 55 protection degree. Components can be easily fitted thanks to the removable front plate, but will also be easily accessible through a rear door. Side handles on the enclosure allow for easy movement of the enclosure into the desired working position.

The mild steel operator interface control enclosure, OICE, has a pre-machined hole pattern to allow for the desired fixation to a swing arm, plus a removable front plate at a IP 55 protection degree. Components can be easily fitted thanks to the removable front plate, but will also be easily accessible through a rear door. Side handles on the enclosure allow for easy movement of the enclosure into the desired working position.

Supplier's Site

Technical Specifications

  Eldon Enclosures
Product Category Industrial Enclosures
Product Number OICE505021
Product Name HMI Enclosure
Length 19.69 inch (500 mm)
Width 19.69 inch (500 mm)
Depth 8.27 inch (210 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228929 - RS Components, Ltd.
Specs
Shape Rectangular
Length 14.17 inch (360 mm)
Width 14.17 inch (360 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Bulk Handling Enclosure - PowderSafe™ AC795BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 60 inch (1524 mm)
View Details