Eldon Enclosures Floor Standing Enclosure MKS16083R5

Description
The mild steel single door compact floor standing enclosure range, MKS, with a IP 66 protection degree, is available off the shelf in many different sizes. This enclosure range is well suited for many different applications. The risk for component failure, and with that unnecessary downtime, is eliminated as water and dust are prevented from entering the enclosure.
Description
The mild steel single door compact floor standing enclosure range, MKS, with a IP 66 protection degree, is available off the shelf in many different sizes. This enclosure range is well suited for many different applications. The risk for component failure, and with that unnecessary downtime, is eliminated as water and dust are prevented from entering the enclosure.

Suppliers

Company
Product
Description
Supplier Links
Floor Standing Enclosure - MKS16083R5 - Eldon Enclosures
Madrid, Spain
Floor Standing Enclosure
MKS16083R5
Floor Standing Enclosure MKS16083R5
The mild steel single door compact floor standing enclosure range, MKS, with a IP 66 protection degree, is available off the shelf in many different sizes. This enclosure range is well suited for many different applications. The risk for component failure, and with that unnecessary downtime, is eliminated as water and dust are prevented from entering the enclosure.

The mild steel single door compact floor standing enclosure range, MKS, with a IP 66 protection degree, is available off the shelf in many different sizes. This enclosure range is well suited for many different applications. The risk for component failure, and with that unnecessary downtime, is eliminated as water and dust are prevented from entering the enclosure.

Supplier's Site

Technical Specifications

  Eldon Enclosures
Product Category Industrial Enclosures
Product Number MKS16083R5
Product Name Floor Standing Enclosure
Type Modular enclosure
Length 62.99 inch (1600 mm)
Width 31.5 inch (800 mm)
Depth 11.81 inch (300 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC710C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 32 inch (813 mm)
View Details