Eldon Enclosures Floor Standing Enclosure MKS14063R5

Description
The mild steel single door compact floor standing enclosure range, MKS, with a IP 66 protection degree, is available off the shelf in many different sizes. This enclosure range is well suited for many different applications. The risk for component failure, and with that unnecessary downtime, is eliminated as water and dust are prevented from entering the enclosure.
Description
The mild steel single door compact floor standing enclosure range, MKS, with a IP 66 protection degree, is available off the shelf in many different sizes. This enclosure range is well suited for many different applications. The risk for component failure, and with that unnecessary downtime, is eliminated as water and dust are prevented from entering the enclosure.

Suppliers

Company
Product
Description
Supplier Links
Floor Standing Enclosure - MKS14063R5 - Eldon Enclosures
Madrid, Spain
Floor Standing Enclosure
MKS14063R5
Floor Standing Enclosure MKS14063R5
The mild steel single door compact floor standing enclosure range, MKS, with a IP 66 protection degree, is available off the shelf in many different sizes. This enclosure range is well suited for many different applications. The risk for component failure, and with that unnecessary downtime, is eliminated as water and dust are prevented from entering the enclosure.

The mild steel single door compact floor standing enclosure range, MKS, with a IP 66 protection degree, is available off the shelf in many different sizes. This enclosure range is well suited for many different applications. The risk for component failure, and with that unnecessary downtime, is eliminated as water and dust are prevented from entering the enclosure.

Supplier's Site

Technical Specifications

  Eldon Enclosures
Product Category Industrial Enclosures
Product Number MKS14063R5
Product Name Floor Standing Enclosure
Type Modular enclosure
Length 55.12 inch (1400 mm)
Width 23.62 inch (600 mm)
Depth 11.81 inch (300 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228929 - RS Components, Ltd.
Specs
Shape Rectangular
Length 14.17 inch (360 mm)
Width 14.17 inch (360 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Walk-In Free-Standing Ductless Enclosure - AC8000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 96 inch (2438 mm)
View Details