Eldon Enclosures Floor Standing Enclosure MCSS18065

Description
The stainless steel single door combinable floor standing enclosure range, MCSS, with a IP 56 protection degree, is available off the shelf in many different sizes. The risk for component failure, and with that unnecessary downtime, is eliminated as water and dust are prevented from entering the enclosure. This enclosure range is well suited for almost any environment, grade dependent.
Description
The stainless steel single door combinable floor standing enclosure range, MCSS, with a IP 56 protection degree, is available off the shelf in many different sizes. The risk for component failure, and with that unnecessary downtime, is eliminated as water and dust are prevented from entering the enclosure. This enclosure range is well suited for almost any environment, grade dependent.

Suppliers

Company
Product
Description
Supplier Links
Floor Standing Enclosure - MCSS18065 - Eldon Enclosures
Madrid, Spain
Floor Standing Enclosure
MCSS18065
Floor Standing Enclosure MCSS18065
The stainless steel single door combinable floor standing enclosure range, MCSS, with a IP 56 protection degree, is available off the shelf in many different sizes. The risk for component failure, and with that unnecessary downtime, is eliminated as water and dust are prevented from entering the enclosure. This enclosure range is well suited for almost any environment, grade dependent.

The stainless steel single door combinable floor standing enclosure range, MCSS, with a IP 56 protection degree, is available off the shelf in many different sizes. The risk for component failure, and with that unnecessary downtime, is eliminated as water and dust are prevented from entering the enclosure. This enclosure range is well suited for almost any environment, grade dependent.

Supplier's Site

Technical Specifications

  Eldon Enclosures
Product Category Industrial Enclosures
Product Number MCSS18065
Product Name Floor Standing Enclosure
Type Modular enclosure
Length 70.87 inch (1800 mm)
Width 23.62 inch (600 mm)
Depth 19.69 inch (500 mm)
Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC765C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 36 inch (914 mm)
View Details