Eldon Enclosures Floor Standing Enclosure MCS22068R5

Description
The mild steel single door combinable floor standing enclosure range, MCS, with a IP 56 protection degree, is available off the shelf in many different sizes. This enclosure range is well suited for many different applications. The risk for component failure, and with that unnecessary downtime, is eliminated as water and dust are prevented from entering the enclosure.
Description
The mild steel single door combinable floor standing enclosure range, MCS, with a IP 56 protection degree, is available off the shelf in many different sizes. This enclosure range is well suited for many different applications. The risk for component failure, and with that unnecessary downtime, is eliminated as water and dust are prevented from entering the enclosure.

Suppliers

Company
Product
Description
Supplier Links
Floor Standing Enclosure - MCS22068R5 - Eldon Enclosures
Madrid, Spain
Floor Standing Enclosure
MCS22068R5
Floor Standing Enclosure MCS22068R5
The mild steel single door combinable floor standing enclosure range, MCS, with a IP 56 protection degree, is available off the shelf in many different sizes. This enclosure range is well suited for many different applications. The risk for component failure, and with that unnecessary downtime, is eliminated as water and dust are prevented from entering the enclosure.

The mild steel single door combinable floor standing enclosure range, MCS, with a IP 56 protection degree, is available off the shelf in many different sizes. This enclosure range is well suited for many different applications. The risk for component failure, and with that unnecessary downtime, is eliminated as water and dust are prevented from entering the enclosure.

Supplier's Site

Technical Specifications

  Eldon Enclosures
Product Category Industrial Enclosures
Product Number MCS22068R5
Product Name Floor Standing Enclosure
Type Modular enclosure
Length 86.61 inch (2200 mm)
Width 23.62 inch (600 mm)
Depth 31.5 inch (800 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Sensor Interface Junction Blocks - 2171-CPX-AP-A-EC-M12-ND - DigiKey
Specs
Material Polycarbonate
View Details