Eldon Enclosures Floor Standing Enclosure MCD20166R5

Description
The mild steel double door combinable floor standing enclosure range, MCD, is ideal for installation in confined spaces where a single door, when opened, would take up too much space in front of the enclosure. The doors' loading capacity also increases as it is divided over two doors. With a IP 55 protection degree, components inside the enclosure are well protected and makes it well suited for many different applications.
Description
The mild steel double door combinable floor standing enclosure range, MCD, is ideal for installation in confined spaces where a single door, when opened, would take up too much space in front of the enclosure. The doors' loading capacity also increases as it is divided over two doors. With a IP 55 protection degree, components inside the enclosure are well protected and makes it well suited for many different applications.

Suppliers

Company
Product
Description
Supplier Links
Floor Standing Enclosure - MCD20166R5 - Eldon Enclosures
Madrid, Spain
Floor Standing Enclosure
MCD20166R5
Floor Standing Enclosure MCD20166R5
The mild steel double door combinable floor standing enclosure range, MCD, is ideal for installation in confined spaces where a single door, when opened, would take up too much space in front of the enclosure. The doors' loading capacity also increases as it is divided over two doors. With a IP 55 protection degree, components inside the enclosure are well protected and makes it well suited for many different applications.

The mild steel double door combinable floor standing enclosure range, MCD, is ideal for installation in confined spaces where a single door, when opened, would take up too much space in front of the enclosure. The doors' loading capacity also increases as it is divided over two doors. With a IP 55 protection degree, components inside the enclosure are well protected and makes it well suited for many different applications.

Supplier's Site

Technical Specifications

  Eldon Enclosures
Product Category Industrial Enclosures
Product Number MCD20166R5
Product Name Floor Standing Enclosure
Type Modular enclosure
Length 78.74 inch (2000 mm)
Width 62.99 inch (1600 mm)
Depth 23.62 inch (600 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

22mm Enclosure 800F PB - 800F-1PP - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Pushbutton Enclosures
Material Gray Plastic
View Details
2 suppliers
TG Series Enclosures - 100-912-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 9.92 inch (252 mm)
View Details
APEX (SILAS) Pressurized Cabinet - apex-silas-pressurized-cabinet - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details