Eldon Enclosures Wall Mounted Enclosure MAS0806026PER5

Description
The mild steel single door wall mounted enclosure range, MAP, with a IP 66 protection degree, is available off the shelf in many different sizes. This enclosure range is well suited for many different applications. The risk for component failure, and with that unnecessary downtime, is eliminated as water and dust are prevented from entering the enclosure.
Description
The mild steel single door wall mounted enclosure range, MAP, with a IP 66 protection degree, is available off the shelf in many different sizes. This enclosure range is well suited for many different applications. The risk for component failure, and with that unnecessary downtime, is eliminated as water and dust are prevented from entering the enclosure.

Suppliers

Company
Product
Description
Supplier Links
Wall Mounted Enclosure - MAS0806026PER5 - Eldon Enclosures
Madrid, Spain
Wall Mounted Enclosure
MAS0806026PER5
Wall Mounted Enclosure MAS0806026PER5
The mild steel single door wall mounted enclosure range, MAP, with a IP 66 protection degree, is available off the shelf in many different sizes. This enclosure range is well suited for many different applications. The risk for component failure, and with that unnecessary downtime, is eliminated as water and dust are prevented from entering the enclosure.

The mild steel single door wall mounted enclosure range, MAP, with a IP 66 protection degree, is available off the shelf in many different sizes. This enclosure range is well suited for many different applications. The risk for component failure, and with that unnecessary downtime, is eliminated as water and dust are prevented from entering the enclosure.

Supplier's Site

Technical Specifications

  Eldon Enclosures
Product Category Industrial Enclosures
Product Number MAS0806026PER5
Product Name Wall Mounted Enclosure
Length 31.5 inch (800 mm)
Width 23.62 inch (600 mm)
Depth 10.24 inch (260 mm)
Material Fibre-glass reinforced polyester
NEMA Rating NEMA Enclosures; Type 10; Type 12; Type 13
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 138161 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.3 inch (160 mm)
Width 3.15 inch (80 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC632TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details