Eldon Enclosures Enclosure Thermostat ETR203

Description
Device with two independent thermostats, unlike thermostats with changeover contacts, connected devices can be switched in different temperature ranges. One thermostat with a normally closed contact for regulating heaters, and one with a normally opened contact for regulating cooling devices or signal devices. Sensor element thermostatic bimetal. Mounting clip for 35 mm DIN rail (EN 60715).
Description
Device with two independent thermostats, unlike thermostats with changeover contacts, connected devices can be switched in different temperature ranges. One thermostat with a normally closed contact for regulating heaters, and one with a normally opened contact for regulating cooling devices or signal devices. Sensor element thermostatic bimetal. Mounting clip for 35 mm DIN rail (EN 60715).

Suppliers

Company
Product
Description
Supplier Links
Enclosure Thermostat - ETR203 - Eldon Enclosures
Madrid, Spain
Enclosure Thermostat
ETR203
Enclosure Thermostat ETR203
Device with two independent thermostats, unlike thermostats with changeover contacts, connected devices can be switched in different temperature ranges. One thermostat with a normally closed contact for regulating heaters, and one with a normally opened contact for regulating cooling devices or signal devices. Sensor element thermostatic bimetal. Mounting clip for 35 mm DIN rail (EN 60715).

Device with two independent thermostats, unlike thermostats with changeover contacts, connected devices can be switched in different temperature ranges. One thermostat with a normally closed contact for regulating heaters, and one with a normally opened contact for regulating cooling devices or signal devices. Sensor element thermostatic bimetal. Mounting clip for 35 mm DIN rail (EN 60715).

Supplier's Site

Technical Specifications

  Eldon Enclosures
Product Category Thermostats
Product Number ETR203
Product Name Enclosure Thermostat
Thermostat Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Tamperproof (Pre-set) Thermostat FTO 011 / FTS 011 - 01160.0-05 - STEGO
Specs
Thermostat Type Mechanical
Set Point Range 32 to 50 F (0.0 to 10 C)
Voltage 120 to 250 volts
View Details
Thermostats - 5090727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Set Point Range 41 F (5 C)
View Details
Electronic Thermostat - ETS1000 - Tecmark Corporation
Specs
Thermostat Type Digital
Set Point Range 107 F (41.67 C)
Voltage 120 volts
View Details