Eldon Enclosures Enclosure Thermostat ETR201

Description
Thermostat with NC/NO contacts to manage temperature in panels. ETR202 with a normally closed contact for regulating heaters. ETR201 with a normally open contact for regulating cooling devices or signal devices. Sensor element thermostatic bimetal. Mounting clip for 35 mm DIN rail (EN 60715).
Description
Thermostat with NC/NO contacts to manage temperature in panels. ETR202 with a normally closed contact for regulating heaters. ETR201 with a normally open contact for regulating cooling devices or signal devices. Sensor element thermostatic bimetal. Mounting clip for 35 mm DIN rail (EN 60715).

Suppliers

Company
Product
Description
Supplier Links
Enclosure Thermostat - ETR201 - Eldon Enclosures
Madrid, Spain
Enclosure Thermostat
ETR201
Enclosure Thermostat ETR201
Thermostat with NC/NO contacts to manage temperature in panels. ETR202 with a normally closed contact for regulating heaters. ETR201 with a normally open contact for regulating cooling devices or signal devices. Sensor element thermostatic bimetal. Mounting clip for 35 mm DIN rail (EN 60715).

Thermostat with NC/NO contacts to manage temperature in panels. ETR202 with a normally closed contact for regulating heaters. ETR201 with a normally open contact for regulating cooling devices or signal devices. Sensor element thermostatic bimetal. Mounting clip for 35 mm DIN rail (EN 60715).

Supplier's Site
Thermostat - 25543452 - Radwell International
Willingboro, NJ, United States
Thermostat
25543452
Thermostat 25543452
THERMOSTAT, 10 AMP, SWITCHING: 240 AC / 120 VAC / 24 VDC, 30 W, 1NO, DIN RAIL MOUNT, 0 - +60 DEGREES CELSIUS, 1P20. FREE 2 YEAR RADWELL WARRANTY

THERMOSTAT, 10 AMP, SWITCHING: 240 AC / 120 VAC / 24 VDC, 30 W, 1NO, DIN RAIL MOUNT, 0 - +60 DEGREES CELSIUS, 1P20. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Eldon Enclosures Radwell International
Product Category Thermostats Thermostats
Product Number ETR201 25543452
Product Name Enclosure Thermostat Thermostat
Thermostat Type Mechanical Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Thermostats - B-1002B -  - VICFUSE
Specs
Voltage 32 volts
View Details
Three-phase safety temperature limiter - Typ RAS - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Voltage 24 to 400 volts
View Details
Thermostats - 4682886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Set Point Range 14 F (-10 C)
View Details