Eldon Enclosures Wall Mounted Enclosure AFS04062

Description
The stainless steel single door wall mounted enclosure range, AFS, has an integrated sloping roof and is equipped with a silicone gasket that is resistant to aggressive detergents. The risk for component failure, and with that, unnecessary downtime is eliminated as water and dust are prevented from entering the enclosure thanks to the sloping roof and silicone gasket. With a IP 66 protection degree, the AFS range is ideal for industries such as food and beverage and pharmaceuticals, as well as almost all other environments, grade dependant.
Description
The stainless steel single door wall mounted enclosure range, AFS, has an integrated sloping roof and is equipped with a silicone gasket that is resistant to aggressive detergents. The risk for component failure, and with that, unnecessary downtime is eliminated as water and dust are prevented from entering the enclosure thanks to the sloping roof and silicone gasket. With a IP 66 protection degree, the AFS range is ideal for industries such as food and beverage and pharmaceuticals, as well as almost all other environments, grade dependant.

Suppliers

Company
Product
Description
Supplier Links
Wall Mounted Enclosure - AFS04062 - Eldon Enclosures
Madrid, Spain
Wall Mounted Enclosure
AFS04062
Wall Mounted Enclosure AFS04062
The stainless steel single door wall mounted enclosure range, AFS, has an integrated sloping roof and is equipped with a silicone gasket that is resistant to aggressive detergents. The risk for component failure, and with that, unnecessary downtime is eliminated as water and dust are prevented from entering the enclosure thanks to the sloping roof and silicone gasket. With a IP 66 protection degree, the AFS range is ideal for industries such as food and beverage and pharmaceuticals, as well as almost all other environments, grade dependant.

The stainless steel single door wall mounted enclosure range, AFS, has an integrated sloping roof and is equipped with a silicone gasket that is resistant to aggressive detergents. The risk for component failure, and with that, unnecessary downtime is eliminated as water and dust are prevented from entering the enclosure thanks to the sloping roof and silicone gasket. With a IP 66 protection degree, the AFS range is ideal for industries such as food and beverage and pharmaceuticals, as well as almost all other environments, grade dependant.

Supplier's Site

Technical Specifications

  Eldon Enclosures
Product Category Industrial Enclosures
Product Number AFS04062
Product Name Wall Mounted Enclosure
Type Modular enclosure
Length 15.75 inch (400 mm)
Width 23.62 inch (600 mm)
Depth 8.27 inch (210 mm)
Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122131 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC780C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 72 inch (1829 mm)
View Details