EKSMA OPTICS Non-Polarizing Cube Beamsplitters

Description
All dielectric coatings of non-polarizing laser beamsplitters are optimized to be insensitive to polarization at designed wavelengths. The coatings hold both the s- and p-polarization components to the same ratio of reflection-to-transm ission over a specific laser wavelength region. Two right angle prisms cemented together with a partially reflecting surface on the internal (protected) face
Datasheet
Description
All dielectric coatings of non-polarizing laser beamsplitters are optimized to be insensitive to polarization at designed wavelengths. The coatings hold both the s- and p-polarization components to the same ratio of reflection-to-transm ission over a specific laser wavelength region. Two right angle prisms cemented together with a partially reflecting surface on the internal (protected) face
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non-Polarizing Cube Beamsplitters -  - EKSMA OPTICS
Vilnius, Lithuania
Non-Polarizing Cube Beamsplitters
Non-Polarizing Cube Beamsplitters
All dielectric coatings of non-polarizing laser beamsplitters are optimized to be insensitive to polarization at designed wavelengths. The coatings hold both the s- and p-polarization components to the same ratio of reflection-to-transm ission over a specific laser wavelength region. Two right angle prisms cemented together with a partially reflecting surface on the internal (protected) face

All dielectric coatings of non-polarizing laser beamsplitters are optimized to be insensitive to polarization at designed wavelengths. The coatings hold both the s- and p-polarization components to the same ratio of reflection-to-transmission over a specific laser wavelength region.

  • Two right angle prisms cemented together with a partially reflecting surface on the internal (protected) face
Supplier's Site Datasheet

Technical Specifications

  EKSMA OPTICS
Product Category Nonpolarizing Cube Beamsplitters
Product Name Non-Polarizing Cube Beamsplitters
Wavelength Range 532 to 1064 nm (5320 to 10640 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Cube Beamsplitter, Non-Polarizing, 25.4 mm, 1064 nm Laser Line - 10BC16NP.9 - Newport MKS
Specs
Beamsplitter Features Anti-Reflection Coating
Coating Broadband all-dielectric non-polarizing
Transmission 3 %
View Details
Laser Line Non-Polarizing Beamsplitters -  - CASTECH, Inc.
Specs
Side Length 0.1300 mm (0.0051 inch)
Beamsplitter Features Anti-Reflection Coating
Coating Multilayer coating : Ravg<0.5% @ 45° incidence
View Details
Non-Polarizing Beamsplitter Cubes -  - CeNing Optics Co., Ltd.
Specs
Beamsplitter Construction Cement
Side Length 5 to 30 mm (0.1969 to 1.18 inch)
Beamsplitter Features Anti-Reflection Coating
View Details
Specs
Beamsplitter Construction Mounted
Side Length 25 mm (0.9843 inch)
Transmission 45 %
View Details