EKSMA OPTICS Fixed Ratio Cube Beamsplitters

Description
All dielectric coatings of fixed ratio laser beamsplitters are optimized to be insensitive to split only s- or only p-polarization or only unpolarized light (R = (RS+RP)/2 and T = (TS+TP)/2) at designed wavelengths. Two right angle prisms cemented together with a partially reflecting surface on the internal (protected) face Reflectance/Transmit tance is 50 / 50 % with tolerance of +/-5% at designed wavelengths
Datasheet
Description
All dielectric coatings of fixed ratio laser beamsplitters are optimized to be insensitive to split only s- or only p-polarization or only unpolarized light (R = (RS+RP)/2 and T = (TS+TP)/2) at designed wavelengths. Two right angle prisms cemented together with a partially reflecting surface on the internal (protected) face Reflectance/Transmit tance is 50 / 50 % with tolerance of +/-5% at designed wavelengths
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Ratio Cube Beamsplitters -  - EKSMA OPTICS
Vilnius, Lithuania
Fixed Ratio Cube Beamsplitters
Fixed Ratio Cube Beamsplitters
All dielectric coatings of fixed ratio laser beamsplitters are optimized to be insensitive to split only s- or only p-polarization or only unpolarized light (R = (RS+RP)/2 and T = (TS+TP)/2) at designed wavelengths. Two right angle prisms cemented together with a partially reflecting surface on the internal (protected) face Reflectance/Transmit tance is 50 / 50 % with tolerance of +/-5% at designed wavelengths

All dielectric coatings of fixed ratio laser beamsplitters are optimized to be insensitive to split only s- or only p-polarization or only unpolarized light (R = (RS+RP)/2 and T = (TS+TP)/2) at designed wavelengths.

  • Two right angle prisms cemented together with a partially reflecting surface on the internal (protected) face
  • Reflectance/Transmittance is 50 / 50 % with tolerance of +/-5% at designed wavelengths
Supplier's Site Datasheet

Technical Specifications

  EKSMA OPTICS
Product Category Nonpolarizing Cube Beamsplitters
Product Name Fixed Ratio Cube Beamsplitters
Beamsplitter Construction Cement
Unlock Full Specs
to access all available technical data

Similar Products

Laser Line Non-Polarizing Beamsplitters -  - CASTECH, Inc.
Specs
Side Length 0.1300 mm (0.0051 inch)
Beamsplitter Features Anti-Reflection Coating
Coating Multilayer coating : Ravg<0.5% @ 45° incidence
View Details
UV Cube Beamsplitter, Non-Polarizing, 25.4 mm, 355 nm Laser Line - 10SC16NP.43 - Newport MKS
Specs
Beamsplitter Features Anti-Reflection Coating
Coating Broadband all-dielectric non-polarizing
Transmission 3 %
View Details
Non-Polarizing Beamsplitter Cubes -  - CeNing Optics Co., Ltd.
Specs
Beamsplitter Construction Cement
Side Length 5 to 30 mm (0.1969 to 1.18 inch)
Beamsplitter Features Anti-Reflection Coating
View Details
Non-Polarized Cube Beam Splitter -  - Spectral Optics
Specs
Beamsplitter Construction Cement; Mounted
Side Length 12.7 to 25.4 mm (0.5000 to 1 inch)
Beamsplitter Features Anti-Reflection Coating
View Details