EKINGLUX Optoelectronics (Shanghai) Co.,Ltd Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) E6X0802CWAY1UDA

Description
20mA 雾状黄透镜 Side stickers -40°C~+90°C White 140° SMD,1x2.1mm Light Emitting Diodes (LED) ROHS
Datasheet
Description
20mA 雾状黄透镜 Side stickers -40°C~+90°C White 140° SMD,1x2.1mm Light Emitting Diodes (LED) ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - E6X0802CWAY1UDA - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
E6X0802CWAY1UDA
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) E6X0802CWAY1UDA
20mA 雾状黄透镜 Side stickers -40°C~+90°C White 140° SMD,1x2.1mm Light Emitting Diodes (LED) ROHS

20mA 雾状黄透镜 Side stickers -40°C~+90°C White 140° SMD,1x2.1mm Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited
Product Category Light Emitting Diodes (LED)
Product Number E6X0802CWAY1UDA
Product Name Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Specs
LED Type Red; Yellow; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 70 degrees
View Details
LED White Lighting - 1416-L128-3090SA35A00G1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details