EKINGLUX Optoelectronics (Shanghai) Co.,Ltd Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) E6C1206QBAC1UDA

Description
20mA 无色透明透镜 465nm -40°C~+90°C Blue 120° 1206 Light Emitting Diodes (LED) ROHS
Datasheet
Description
20mA 无色透明透镜 465nm -40°C~+90°C Blue 120° 1206 Light Emitting Diodes (LED) ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - E6C1206QBAC1UDA - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
E6C1206QBAC1UDA
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) E6C1206QBAC1UDA
20mA 无色透明透镜 465nm -40°C~+90°C Blue 120° 1206 Light Emitting Diodes (LED) ROHS

20mA 无色透明透镜 465nm -40°C~+90°C Blue 120° 1206 Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited
Product Category Light Emitting Diodes (LED)
Product Number E6C1206QBAC1UDA
Product Name Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
LED White Lighting - 475-GWCSSRM3.EM-M8N1-XX58-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 2700 K
View Details
2 suppliers
Led, 1W, Blue, 18Lm; Product Range Broadcom - 36AJ8255 - Newark, An Avnet Company
Specs
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 165 degrees
View Details