ek robotics Mobile Robots X MOVE

Description
X MOVE is a series of industrial-grade autonomous mobile robots (AMRs) and automated guided vehicles (AGVs) developed by ek robotics. The X MOVE models are designed to enhance material flow and improve efficiency in factories and warehouses. Let's delve into the standout features, capabilities, and applications of each model: 1. X MOVE 150: The X MOVE 150 is the smallest model in the X MOVE series but doesn't compromise on durability and performance. It is capable of safely transporting boxes, bins, carts, and other light payloads within industrial settings. The robot features an integrated lifting unit that enables it to lift goods and racks effortlessly. With its rugged metal cladding, rocker suspension, and powerful drive, the X MOVE 150 excels in the toughest production environments, operating continuously, 24/7 throughout the year. It has a total payload capacity of 150 kg and can travel at speeds of up to 2.0 m/s. 2. X MOVE 600: The X MOVE 600 is a versatile transport robot that supports the VDA 5050 interface, ensuring compatibility with other transport robotics systems. It offers multiple navigation types, including SLAM (Simultaneous Localization and Mapping), Contour Navigation, and Reflector Navigation. With a total payload capacity of 600 kg, the X MOVE 600 can handle heavier loads while maintaining high performance. It has dimensions of 1050 mm (length), 700 mm (width), and 320 mm (height), and it weighs 210 kg without any load. The maximum speed of the X MOVE 600 is 2.0 m/s. 3. X MOVE 1200: The X MOVE 1200 incorporates an innovative safety feature that optimizes its efficiency while ensuring maximum safety. The robot utilizes safety laser scanners that dynamically activate protective fields based on speed and steering angle information. This allows the X MOVE 1200 to maintain its maximum speed not only in straight lines but also when navigating curves. It has a total payload capacity of 1200 kg and shares similar dimensions to the X MOVE 600, measuring 1350 mm (length), 910 mm (width), and 320 mm (height). The weight without load is 300 kg, and the maximum speed matches the other models at 2.0 m/s. 4. X MOVE 2000: The X MOVE 2000 is a highly productive AMR that excels in moving heavy payloads through demanding environments with unmatched speed, all while prioritizing safety. This model is specifically designed to maximize productivity, aiming to transport goods as quickly as possible with minimal downtime. With a total payload capacity of 1900 kg, it stands as one of the most powerful AMRs available. The X MOVE 2000 measures 1837 mm in length, 1283 mm in width, and 351 mm in height. It weighs 627 kg without any load and can achieve a maximum speed of 2.0 m/s. Furthermore, while not explicitly mentioned in the provided information, it is worth noting that the X MOVE series could potentially offer compatibility with specialized software systems used in industrial automation. Specific software integrations might include warehouse management systems (WMS), enterprise resource planning (ERP) software, or other automation control systems. The ability to seamlessly integrate with existing software infrastructure can be a crucial factor when considering automation options, allowing for a smooth implementation and efficient operation within established workflows.
Description
X MOVE is a series of industrial-grade autonomous mobile robots (AMRs) and automated guided vehicles (AGVs) developed by ek robotics. The X MOVE models are designed to enhance material flow and improve efficiency in factories and warehouses. Let's delve into the standout features, capabilities, and applications of each model: 1. X MOVE 150: The X MOVE 150 is the smallest model in the X MOVE series but doesn't compromise on durability and performance. It is capable of safely transporting boxes, bins, carts, and other light payloads within industrial settings. The robot features an integrated lifting unit that enables it to lift goods and racks effortlessly. With its rugged metal cladding, rocker suspension, and powerful drive, the X MOVE 150 excels in the toughest production environments, operating continuously, 24/7 throughout the year. It has a total payload capacity of 150 kg and can travel at speeds of up to 2.0 m/s. 2. X MOVE 600: The X MOVE 600 is a versatile transport robot that supports the VDA 5050 interface, ensuring compatibility with other transport robotics systems. It offers multiple navigation types, including SLAM (Simultaneous Localization and Mapping), Contour Navigation, and Reflector Navigation. With a total payload capacity of 600 kg, the X MOVE 600 can handle heavier loads while maintaining high performance. It has dimensions of 1050 mm (length), 700 mm (width), and 320 mm (height), and it weighs 210 kg without any load. The maximum speed of the X MOVE 600 is 2.0 m/s. 3. X MOVE 1200: The X MOVE 1200 incorporates an innovative safety feature that optimizes its efficiency while ensuring maximum safety. The robot utilizes safety laser scanners that dynamically activate protective fields based on speed and steering angle information. This allows the X MOVE 1200 to maintain its maximum speed not only in straight lines but also when navigating curves. It has a total payload capacity of 1200 kg and shares similar dimensions to the X MOVE 600, measuring 1350 mm (length), 910 mm (width), and 320 mm (height). The weight without load is 300 kg, and the maximum speed matches the other models at 2.0 m/s. 4. X MOVE 2000: The X MOVE 2000 is a highly productive AMR that excels in moving heavy payloads through demanding environments with unmatched speed, all while prioritizing safety. This model is specifically designed to maximize productivity, aiming to transport goods as quickly as possible with minimal downtime. With a total payload capacity of 1900 kg, it stands as one of the most powerful AMRs available. The X MOVE 2000 measures 1837 mm in length, 1283 mm in width, and 351 mm in height. It weighs 627 kg without any load and can achieve a maximum speed of 2.0 m/s. Furthermore, while not explicitly mentioned in the provided information, it is worth noting that the X MOVE series could potentially offer compatibility with specialized software systems used in industrial automation. Specific software integrations might include warehouse management systems (WMS), enterprise resource planning (ERP) software, or other automation control systems. The ability to seamlessly integrate with existing software infrastructure can be a crucial factor when considering automation options, allowing for a smooth implementation and efficient operation within established workflows.

Suppliers

Company
Product
Description
Supplier Links
Mobile Robots X MOVE
X MOVE is a series of industrial-grade autonomous mobile robots (AMRs) and automated guided vehicles (AGVs) developed by ek robotics. The X MOVE models are designed to enhance material flow and improve efficiency in factories and warehouses. Let's delve into the standout features, capabilities, and applications of each model: 1. X MOVE 150: The X MOVE 150 is the smallest model in the X MOVE series but doesn't compromise on durability and performance. It is capable of safely transporting boxes, bins, carts, and other light payloads within industrial settings. The robot features an integrated lifting unit that enables it to lift goods and racks effortlessly. With its rugged metal cladding, rocker suspension, and powerful drive, the X MOVE 150 excels in the toughest production environments, operating continuously, 24/7 throughout the year. It has a total payload capacity of 150 kg and can travel at speeds of up to 2.0 m/s. 2. X MOVE 600: The X MOVE 600 is a versatile transport robot that supports the VDA 5050 interface, ensuring compatibility with other transport robotics systems. It offers multiple navigation types, including SLAM (Simultaneous Localization and Mapping), Contour Navigation, and Reflector Navigation. With a total payload capacity of 600 kg, the X MOVE 600 can handle heavier loads while maintaining high performance. It has dimensions of 1050 mm (length), 700 mm (width), and 320 mm (height), and it weighs 210 kg without any load. The maximum speed of the X MOVE 600 is 2.0 m/s. 3. X MOVE 1200: The X MOVE 1200 incorporates an innovative safety feature that optimizes its efficiency while ensuring maximum safety. The robot utilizes safety laser scanners that dynamically activate protective fields based on speed and steering angle information. This allows the X MOVE 1200 to maintain its maximum speed not only in straight lines but also when navigating curves. It has a total payload capacity of 1200 kg and shares similar dimensions to the X MOVE 600, measuring 1350 mm (length), 910 mm (width), and 320 mm (height). The weight without load is 300 kg, and the maximum speed matches the other models at 2.0 m/s. 4. X MOVE 2000: The X MOVE 2000 is a highly productive AMR that excels in moving heavy payloads through demanding environments with unmatched speed, all while prioritizing safety. This model is specifically designed to maximize productivity, aiming to transport goods as quickly as possible with minimal downtime. With a total payload capacity of 1900 kg, it stands as one of the most powerful AMRs available. The X MOVE 2000 measures 1837 mm in length, 1283 mm in width, and 351 mm in height. It weighs 627 kg without any load and can achieve a maximum speed of 2.0 m/s. Furthermore, while not explicitly mentioned in the provided information, it is worth noting that the X MOVE series could potentially offer compatibility with specialized software systems used in industrial automation. Specific software integrations might include warehouse management systems (WMS), enterprise resource planning (ERP) software, or other automation control systems. The ability to seamlessly integrate with existing software infrastructure can be a crucial factor when considering automation options, allowing for a smooth implementation and efficient operation within established workflows.

X MOVE is a series of industrial-grade autonomous mobile robots (AMRs) and automated guided vehicles (AGVs) developed by ek robotics. The X MOVE models are designed to enhance material flow and improve efficiency in factories and warehouses. Let's delve into the standout features, capabilities, and applications of each model:

1. X MOVE 150:
The X MOVE 150 is the smallest model in the X MOVE series but doesn't compromise on durability and performance. It is capable of safely transporting boxes, bins, carts, and other light payloads within industrial settings. The robot features an integrated lifting unit that enables it to lift goods and racks effortlessly. With its rugged metal cladding, rocker suspension, and powerful drive, the X MOVE 150 excels in the toughest production environments, operating continuously, 24/7 throughout the year. It has a total payload capacity of 150 kg and can travel at speeds of up to 2.0 m/s.

2. X MOVE 600:
The X MOVE 600 is a versatile transport robot that supports the VDA 5050 interface, ensuring compatibility with other transport robotics systems. It offers multiple navigation types, including SLAM (Simultaneous Localization and Mapping), Contour Navigation, and Reflector Navigation. With a total payload capacity of 600 kg, the X MOVE 600 can handle heavier loads while maintaining high performance. It has dimensions of 1050 mm (length), 700 mm (width), and 320 mm (height), and it weighs 210 kg without any load. The maximum speed of the X MOVE 600 is 2.0 m/s.

3. X MOVE 1200:
The X MOVE 1200 incorporates an innovative safety feature that optimizes its efficiency while ensuring maximum safety. The robot utilizes safety laser scanners that dynamically activate protective fields based on speed and steering angle information. This allows the X MOVE 1200 to maintain its maximum speed not only in straight lines but also when navigating curves. It has a total payload capacity of 1200 kg and shares similar dimensions to the X MOVE 600, measuring 1350 mm (length), 910 mm (width), and 320 mm (height). The weight without load is 300 kg, and the maximum speed matches the other models at 2.0 m/s.

4. X MOVE 2000:
The X MOVE 2000 is a highly productive AMR that excels in moving heavy payloads through demanding environments with unmatched speed, all while prioritizing safety. This model is specifically designed to maximize productivity, aiming to transport goods as quickly as possible with minimal downtime. With a total payload capacity of 1900 kg, it stands as one of the most powerful AMRs available. The X MOVE 2000 measures 1837 mm in length, 1283 mm in width, and 351 mm in height. It weighs 627 kg without any load and can achieve a maximum speed of 2.0 m/s.
Furthermore, while not explicitly mentioned in the provided information, it is worth noting that the X MOVE series could potentially offer compatibility with specialized software systems used in industrial automation. Specific software integrations might include warehouse management systems (WMS), enterprise resource planning (ERP) software, or other automation control systems. The ability to seamlessly integrate with existing software infrastructure can be a crucial factor when considering automation options, allowing for a smooth implementation and efficient operation within established workflows.

Supplier's Site

Technical Specifications

  ek robotics
Product Category Robots
Product Number X MOVE
Product Name Mobile Robots
Industry / Application Automotive Testing;  Material Handling (e.g., Loading/Unloading, Palletizing)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Coordinate Robot -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Robot Type Linear Coordinate; (Robot System)
Industry / Application Robotic Assembly
# of Axes 2 #
View Details
Industrial Robotics - Articulated Robots - HIWIN Corporation
Specs
Robot Type Articulated
View Details
Hexapod, High Precision, 200 mm Diameter Platform, 6 kg Load, M6 - HXP100P-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
X/Y/Z Heavy Duty Cartesian Gantry System - MCS-UC1 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 3 #
X-axis Travel 1000 to 5250 mm (39.37 to 207 inch)
View Details