ek robotics Mobile Robots MEDI MOVE

Description
MEDI MOVE is an automated guided vehicle (AGV) specifically designed for efficient hospital logistics. With its customized design and high performance, MEDI MOVE navigates through underground route networks and multiple floors to supply hospital wards, sterile departments, and nursing areas. Its main tasks include precise delivery of meals, medicines, transportation of laundry, and waste disposal. The standout features of MEDI MOVE include a lifting table as the load handling device with a capacity of 500 kg and a lifting height of up to 170 mm. It offers a performance of up to 1.7 m/s and utilizes a laser scanner with 360° personnel protection for navigation, ensuring the highest level of safety in clinic operation. Designed for high transport performance in 24/7 operations and complex transport requirements with the highest hygiene demands, MEDI MOVE has a thoughtful design. Its size of 1900 x 600 mm and tare weight of 400 kg allow for easy floor changes using common freight elevators. The AGV consists of a stainless steel chassis and is equipped with two electrically operated spindle lifting units for efficient transportation of goods. In terms of safety, MEDI MOVE's symmetrical 6-wheel configuration enables it to rotate around its center point, requiring minimal maneuvering space. The integrated calibration unit ensures precise lifting and lowering in the tenth of a millimeter range, providing exceptional synchronization of both lifting motors. Even at maximum total load, MEDI MOVE achieves a travel speed of up to 1.7 m/s, ensuring high overall performance of the AGV system. MEDI MOVE by ek robotics stands out as a reliable and efficient solution for automated hospital logistics, addressing the complex transportation needs of healthcare facilities while maintaining the highest hygiene standards. Its versatility, precise navigation, and robust design make it an ideal choice for enhancing efficiency and streamlining internal processes in the healthcare industry.
Description
MEDI MOVE is an automated guided vehicle (AGV) specifically designed for efficient hospital logistics. With its customized design and high performance, MEDI MOVE navigates through underground route networks and multiple floors to supply hospital wards, sterile departments, and nursing areas. Its main tasks include precise delivery of meals, medicines, transportation of laundry, and waste disposal. The standout features of MEDI MOVE include a lifting table as the load handling device with a capacity of 500 kg and a lifting height of up to 170 mm. It offers a performance of up to 1.7 m/s and utilizes a laser scanner with 360° personnel protection for navigation, ensuring the highest level of safety in clinic operation. Designed for high transport performance in 24/7 operations and complex transport requirements with the highest hygiene demands, MEDI MOVE has a thoughtful design. Its size of 1900 x 600 mm and tare weight of 400 kg allow for easy floor changes using common freight elevators. The AGV consists of a stainless steel chassis and is equipped with two electrically operated spindle lifting units for efficient transportation of goods. In terms of safety, MEDI MOVE's symmetrical 6-wheel configuration enables it to rotate around its center point, requiring minimal maneuvering space. The integrated calibration unit ensures precise lifting and lowering in the tenth of a millimeter range, providing exceptional synchronization of both lifting motors. Even at maximum total load, MEDI MOVE achieves a travel speed of up to 1.7 m/s, ensuring high overall performance of the AGV system. MEDI MOVE by ek robotics stands out as a reliable and efficient solution for automated hospital logistics, addressing the complex transportation needs of healthcare facilities while maintaining the highest hygiene standards. Its versatility, precise navigation, and robust design make it an ideal choice for enhancing efficiency and streamlining internal processes in the healthcare industry.

Suppliers

Company
Product
Description
Supplier Links
Mobile Robots MEDI MOVE
MEDI MOVE is an automated guided vehicle (AGV) specifically designed for efficient hospital logistics. With its customized design and high performance, MEDI MOVE navigates through underground route networks and multiple floors to supply hospital wards, sterile departments, and nursing areas. Its main tasks include precise delivery of meals, medicines, transportation of laundry, and waste disposal. The standout features of MEDI MOVE include a lifting table as the load handling device with a capacity of 500 kg and a lifting height of up to 170 mm. It offers a performance of up to 1.7 m/s and utilizes a laser scanner with 360° personnel protection for navigation, ensuring the highest level of safety in clinic operation. Designed for high transport performance in 24/7 operations and complex transport requirements with the highest hygiene demands, MEDI MOVE has a thoughtful design. Its size of 1900 x 600 mm and tare weight of 400 kg allow for easy floor changes using common freight elevators. The AGV consists of a stainless steel chassis and is equipped with two electrically operated spindle lifting units for efficient transportation of goods. In terms of safety, MEDI MOVE's symmetrical 6-wheel configuration enables it to rotate around its center point, requiring minimal maneuvering space. The integrated calibration unit ensures precise lifting and lowering in the tenth of a millimeter range, providing exceptional synchronization of both lifting motors. Even at maximum total load, MEDI MOVE achieves a travel speed of up to 1.7 m/s, ensuring high overall performance of the AGV system. MEDI MOVE by ek robotics stands out as a reliable and efficient solution for automated hospital logistics, addressing the complex transportation needs of healthcare facilities while maintaining the highest hygiene standards. Its versatility, precise navigation, and robust design make it an ideal choice for enhancing efficiency and streamlining internal processes in the healthcare industry.

MEDI MOVE is an automated guided vehicle (AGV) specifically designed for efficient hospital logistics. With its customized design and high performance, MEDI MOVE navigates through underground route networks and multiple floors to supply hospital wards, sterile departments, and nursing areas. Its main tasks include precise delivery of meals, medicines, transportation of laundry, and waste disposal.
The standout features of MEDI MOVE include a lifting table as the load handling device with a capacity of 500 kg and a lifting height of up to 170 mm. It offers a performance of up to 1.7 m/s and utilizes a laser scanner with 360° personnel protection for navigation, ensuring the highest level of safety in clinic operation.
Designed for high transport performance in 24/7 operations and complex transport requirements with the highest hygiene demands, MEDI MOVE has a thoughtful design. Its size of 1900 x 600 mm and tare weight of 400 kg allow for easy floor changes using common freight elevators. The AGV consists of a stainless steel chassis and is equipped with two electrically operated spindle lifting units for efficient transportation of goods.
In terms of safety, MEDI MOVE's symmetrical 6-wheel configuration enables it to rotate around its center point, requiring minimal maneuvering space. The integrated calibration unit ensures precise lifting and lowering in the tenth of a millimeter range, providing exceptional synchronization of both lifting motors. Even at maximum total load, MEDI MOVE achieves a travel speed of up to 1.7 m/s, ensuring high overall performance of the AGV system.
MEDI MOVE by ek robotics stands out as a reliable and efficient solution for automated hospital logistics, addressing the complex transportation needs of healthcare facilities while maintaining the highest hygiene standards. Its versatility, precise navigation, and robust design make it an ideal choice for enhancing efficiency and streamlining internal processes in the healthcare industry.

Supplier's Site

Technical Specifications

  ek robotics
Product Category Robots
Product Number MEDI MOVE
Product Name Mobile Robots
Industry / Application Automotive Testing;  Material Handling (e.g., Loading/Unloading, Palletizing); Medical / Pharmaceutical
Unlock Full Specs
to access all available technical data

Similar Products

Clip Insertion System with Automatic Feeder - VIM-600 - Visumatic Industrial Products
Specs
Robot Type Cartesian (optional feature); Cobot or 6 Axis; (Robot System)
Industry / Application Robotic Assembly
View Details
Industrial Robotics - SCARA Robots - HIWIN Corporation
Specs
Robot Type SCARA
View Details
Hexapod, High Precision, 125 mm Diameter Platform, 5 kg Load, M6 - HXP50-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
X/Y/Z Heavy Duty Cartesian Gantry System - MCS-UC1 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 3 #
X-axis Travel 1000 to 5250 mm (39.37 to 207 inch)
View Details