Eiko Ltd. LED LAMP/BULB LED7WBR20/840-DIM-G8

Description
LITESPANLED BR20 REFLECTOR FLOOD 7W-550LM DIMMABLE 4000K 80+CRI 120VAC. FREE 2 YEAR RADWELL WARRANTY
Description
LITESPANLED BR20 REFLECTOR FLOOD 7W-550LM DIMMABLE 4000K 80+CRI 120VAC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
LED LAMP/BULB - 165368926 - Radwell International
Willingboro, NJ, United States
LED LAMP/BULB
165368926
LED LAMP/BULB 165368926
LITESPANLED BR20 REFLECTOR FLOOD 7W-550LM DIMMABLE 4000K 80+CRI 120VAC. FREE 2 YEAR RADWELL WARRANTY

LITESPANLED BR20 REFLECTOR FLOOD 7W-550LM DIMMABLE 4000K 80+CRI 120VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Light Emitting Diodes (LED)
Product Number 165368926
Product Name LED LAMP/BULB
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
LED Indication - Discrete - 516-AEMD-CB2L-UWC02CT-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Blue
Peak Wavelength 466 nm (4660 Å)
View Details
Specs
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 60 degrees
View Details