Eiko Ltd. Lamp Base Type Eiko LED-120-PSB-W

Description
Lamp Base Type:Telephone Slide, T2; LED Color:-; Bulb Size:E5/8 or S6/8; Power Rating:-; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:-; Supply Voltage:130V; Current Rating:-; Product Range:- RoHS Compliant: Yes
Description
Lamp Base Type:Telephone Slide, T2; LED Color:-; Bulb Size:E5/8 or S6/8; Power Rating:-; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:-; Supply Voltage:130V; Current Rating:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Lamp Base Type Eiko - 20T5445 - Newark, An Avnet Company
Chicago, IL, United States
Lamp Base Type Eiko
20T5445
Lamp Base Type Eiko 20T5445
Lamp Base Type:Telephone Slide, T2; LED Color:-; Bulb Size:E5/8 or S6/8; Power Rating:-; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:-; Supply Voltage:130V; Current Rating:-; Product Range:- RoHS Compliant: Yes

Lamp Base Type:Telephone Slide, T2; LED Color:-; Bulb Size:E5/8 or S6/8; Power Rating:-; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:-; Supply Voltage:130V; Current Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 20T5445
Product Name Lamp Base Type Eiko
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details
R program - RML - Illuminated signal - RMLFBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Panel Indicators, Pilot Lights - 486-4610-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red
Terminal Type Solder Terminals
View Details
LP3L StreamLine® Low Profile LED Lights - LP3ML-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type 1/2-Inch NPT Male Pipe
View Details