Eiko Ltd. 155V .025A/T-2 Slide Base 5 155PSB5

Description
155V .025A/T-2 Slide Base 5
Description
155V .025A/T-2 Slide Base 5

Suppliers

Company
Product
Description
Supplier Links
155V .025A/T-2 Slide Base 5 - 70012850 - Allied Electronics, Inc.
Fort Worth, TX, USA
155V .025A/T-2 Slide Base 5
70012850
155V .025A/T-2 Slide Base 5 70012850
155V .025A/T-2 Slide Base 5

155V .025A/T-2 Slide Base 5

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Lamps
Product Number 70012850
Product Name 155V .025A/T-2 Slide Base 5
Unlock Full Specs
to access all available technical data

Similar Products

Hollow cathode lamp - L233-83NQ - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
LED Bulbs - 205956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Maximum Overall Length 2.13 inch (54 mm)
View Details