EIC Solutions, Inc. Aluminum Air Conditioned Rack Case Defender Series

Description
Description Rugged & Dependable Electronics Cooling for Harsh Environments EIC's Defender™ Series Aluminum Rack Mount Transit Cases are designed to meet the demands of military and defense operations in extreme environments. Cases are constructed of lightweight welded aluminum. Ideal for housing and transporting communication, encryption, surveillance and other electronic gear, the cases feature a built-in thermoelectric air conditioner designed to provide the cooling needed to protect sensitive electronic components from damaging heat, dust, moisture and corrosion. Features 19” Rack-Case with 3U to 12U internal shock isolated rack frame (19”, 24”, 29” or 34” depth) Lightweight welded aluminum construction Built-in 200, 400, 800, 1500 or 2500 BTU thermoelectric air conditioners Extremely reliable solid state construction with long life span Maintenance free design with no moving components (other than fans) No compressor, refrigerant or filters Standard models to 140°F (High ambient models available) Various power options (AC, DC, or AC/DC) Hinged or removable covers Lifting and carrying handles included Air conditioner mounts to shock-mount frame, under or on top of cover or on fixed-position A/C mounting plate at rear of case. MIL STD and rugged industrial designs available Case Options Cable Exit Ports Insulation Locking Latches Casters Fixed Shelves Slide-out Shelves RF/EMI Protection Desiccant Material Custom Colors Air Conditioner Options Heating Capability Rain Shroud Condensate Drip Pan Flush or Through-Mount High Temperature Alarm Digital Temperature Controller
Description
Description Rugged & Dependable Electronics Cooling for Harsh Environments EIC's Defender™ Series Aluminum Rack Mount Transit Cases are designed to meet the demands of military and defense operations in extreme environments. Cases are constructed of lightweight welded aluminum. Ideal for housing and transporting communication, encryption, surveillance and other electronic gear, the cases feature a built-in thermoelectric air conditioner designed to provide the cooling needed to protect sensitive electronic components from damaging heat, dust, moisture and corrosion. Features 19” Rack-Case with 3U to 12U internal shock isolated rack frame (19”, 24”, 29” or 34” depth) Lightweight welded aluminum construction Built-in 200, 400, 800, 1500 or 2500 BTU thermoelectric air conditioners Extremely reliable solid state construction with long life span Maintenance free design with no moving components (other than fans) No compressor, refrigerant or filters Standard models to 140°F (High ambient models available) Various power options (AC, DC, or AC/DC) Hinged or removable covers Lifting and carrying handles included Air conditioner mounts to shock-mount frame, under or on top of cover or on fixed-position A/C mounting plate at rear of case. MIL STD and rugged industrial designs available Case Options Cable Exit Ports Insulation Locking Latches Casters Fixed Shelves Slide-out Shelves RF/EMI Protection Desiccant Material Custom Colors Air Conditioner Options Heating Capability Rain Shroud Condensate Drip Pan Flush or Through-Mount High Temperature Alarm Digital Temperature Controller

Suppliers

Company
Product
Description
Supplier Links
Aluminum Air Conditioned Rack Case - Defender Series - EIC Solutions, Inc.
Warminster, PA, USA
Aluminum Air Conditioned Rack Case
Defender Series
Aluminum Air Conditioned Rack Case Defender Series
Description Rugged & Dependable Electronics Cooling for Harsh Environments EIC's Defender™ Series Aluminum Rack Mount Transit Cases are designed to meet the demands of military and defense operations in extreme environments. Cases are constructed of lightweight welded aluminum. Ideal for housing and transporting communication, encryption, surveillance and other electronic gear, the cases feature a built-in thermoelectric air conditioner designed to provide the cooling needed to protect sensitive electronic components from damaging heat, dust, moisture and corrosion. Features 19” Rack-Case with 3U to 12U internal shock isolated rack frame (19”, 24”, 29” or 34” depth) Lightweight welded aluminum construction Built-in 200, 400, 800, 1500 or 2500 BTU thermoelectric air conditioners Extremely reliable solid state construction with long life span Maintenance free design with no moving components (other than fans) No compressor, refrigerant or filters Standard models to 140°F (High ambient models available) Various power options (AC, DC, or AC/DC) Hinged or removable covers Lifting and carrying handles included Air conditioner mounts to shock-mount frame, under or on top of cover or on fixed-position A/C mounting plate at rear of case. MIL STD and rugged industrial designs available Case Options Cable Exit Ports Insulation Locking Latches Casters Fixed Shelves Slide-out Shelves RF/EMI Protection Desiccant Material Custom Colors Air Conditioner Options Heating Capability Rain Shroud Condensate Drip Pan Flush or Through-Mount High Temperature Alarm Digital Temperature Controller

Description

Rugged & Dependable Electronics Cooling for Harsh Environments

EIC's Defender™ Series Aluminum Rack Mount Transit Cases are designed to meet the demands of military and defense operations in extreme environments. Cases are constructed of lightweight welded aluminum. Ideal for housing and transporting communication, encryption, surveillance and other electronic gear, the cases feature a built-in thermoelectric air conditioner designed to provide the cooling needed to protect sensitive electronic components from damaging heat, dust, moisture and corrosion.

Features

  • 19” Rack-Case with 3U to 12U internal shock isolated rack frame (19”, 24”, 29” or 34” depth)
  • Lightweight welded aluminum construction
  • Built-in 200, 400, 800, 1500 or 2500 BTU thermoelectric air conditioners
  • Extremely reliable solid state construction with long life span
  • Maintenance free design with no moving components (other than fans)
  • No compressor, refrigerant or filters
  • Standard models to 140°F (High ambient models available)
  • Various power options (AC, DC, or AC/DC)
  • Hinged or removable covers
  • Lifting and carrying handles included
  • Air conditioner mounts to shock-mount frame, under or on top of cover or on fixed-position A/C mounting plate at rear of case.
  • MIL STD and rugged industrial designs available

Case Options

  • Cable Exit Ports
  • Insulation
  • Locking Latches
  • Casters
  • Fixed Shelves
  • Slide-out Shelves
  • RF/EMI Protection
  • Desiccant Material
  • Custom Colors

Air Conditioner Options

  • Heating Capability
  • Rain Shroud
  • Condensate Drip Pan
  • Flush or Through-Mount
  • High Temperature Alarm
  • Digital Temperature Controller
Supplier's Site
Composite/Fiberglass Air Conditioned Rack Case - Defender Series - EIC Solutions, Inc.
Warminster, PA, USA
Composite/Fiberglass Air Conditioned Rack Case
Defender Series
Composite/Fiberglass Air Conditioned Rack Case Defender Series
Description Rugged & Dependable Electronics Cooling for Harsh Environments EIC's Defender™ Series Composite/Fiberglass Rack Mount Transit Cases are designed to meet the demands of military and defense operations in extreme environments. Cases are available in high-grade reinforced polypropylene (TSC), fiberglass or fiberglass reinforced plastic (FRP) construction. Ideal for housing and transporting communication, encryption, surveillance and other electronic gear, the cases feature a built-in thermoelectric air conditioner designed to provide the cooling needed to protect sensitive electronic components from damaging heat, dust, moisture and corrosion. Features 19” Rack-Case with 3U to 20U internal shock isolated rack frame (20”, 24”, or 30” depth) TSC (high-grade reinforced polypropylene) construction (fiberglass and FRP also available) Molded inserts to eliminate leak paths Built-in 200, 400, 800, 1500 or 2500 BTU thermoelectric air conditioners Extremely reliable solid state construction with long life span Maintenance free design with no moving components (other than fans) No compressor, refrigerant or filters Standard models to 140°F (high ambient models available) Various power options (AC, DC, or AC/DC) Hinged or removable covers Ergonomic lifting and carrying handles included Air conditioner mounts to shock-mount frame, under or on top of cover or in fully removable cooler housing MIL STD and rugged industrial designs available Case Options Fully removable and transportable A/C mounting option Cable Exit Ports Insulation Locking Latches Casters Fixed Shelves Slide-out Shelves RF/EMI Protection Desiccant Material Air Conditioner Options Heating Capability Rain Shroud Condensate Drip Pan Flush or Through-Mount High Temperature Alarm Digital Temperature Controller

Description

Rugged & Dependable Electronics Cooling for Harsh Environments

EIC's Defender™ Series Composite/Fiberglass Rack Mount Transit Cases are designed to meet the demands of military and defense operations in extreme environments. Cases are available in high-grade reinforced polypropylene (TSC), fiberglass or fiberglass reinforced plastic (FRP) construction. Ideal for housing and transporting communication, encryption, surveillance and other electronic gear, the cases feature a built-in thermoelectric air conditioner designed to provide the cooling needed to protect sensitive electronic components from damaging heat, dust, moisture and corrosion.

Features

  • 19” Rack-Case with 3U to 20U internal shock isolated rack frame (20”, 24”, or 30” depth)
  • TSC (high-grade reinforced polypropylene) construction (fiberglass and FRP also available)
  • Molded inserts to eliminate leak paths
  • Built-in 200, 400, 800, 1500 or 2500 BTU thermoelectric air conditioners
  • Extremely reliable solid state construction with long life span
  • Maintenance free design with no moving components (other than fans)
  • No compressor, refrigerant or filters
  • Standard models to 140°F (high ambient models available)
  • Various power options (AC, DC, or AC/DC)
  • Hinged or removable covers
  • Ergonomic lifting and carrying handles included
  • Air conditioner mounts to shock-mount frame, under or on top of cover or in fully removable cooler housing
  • MIL STD and rugged industrial designs available

Case Options

  • Fully removable and transportable A/C mounting option
  • Cable Exit Ports
  • Insulation
  • Locking Latches
  • Casters
  • Fixed Shelves
  • Slide-out Shelves
  • RF/EMI Protection
  • Desiccant Material

Air Conditioner Options

  • Heating Capability
  • Rain Shroud
  • Condensate Drip Pan
  • Flush or Through-Mount
  • High Temperature Alarm
  • Digital Temperature Controller
Supplier's Site
Clamshell Air Conditioned Transit Case - Defender Series - EIC Solutions, Inc.
Warminster, PA, USA
Clamshell Air Conditioned Transit Case
Defender Series
Clamshell Air Conditioned Transit Case Defender Series
Description Rugged & Dependable Electronics Cooling for Harsh Environments EIC's Defender™ Series Clamshell Style Transit Cases are designed to meet the demands of military and defense operations in extreme environments. Cases are available in a wide range of sizes and materials including plastic injection molded construction. Ideal for housing and transporting communication, encryption, surveillance and other electronic gear, the cases feature a built-in thermoelectric air conditioner designed to provide the cooling needed to protect sensitive electronic components from damaging heat, dust, moisture and corrosion. Features Rotomolded Polyethylene Construction Built-in 200, 400, 800, 1500 or 2500 BTU thermoelectric air conditioners Extremely reliable solid state construction with long life span Maintenance free design with no moving components (other than fans) No compressor, refrigerant or filters Standard models to 140°F (high ambient models available) Various power options (AC, DC, or AC/DC) Hinged or removable covers Lifting and carrying handles included Air conditioner mounts, under or on top of cover MIL STD and rugged industrial designs available Case Options Cable Exit Ports Insulation Locking Latches Casters Desiccant Material Air Conditioner Options Heating Capability Rain Shroud Condensate Drip Pan Flush or Through-Mount High Temperature Alarm Digital Temperature Controller

Description

Rugged & Dependable Electronics Cooling for Harsh Environments

EIC's Defender™ Series Clamshell Style Transit Cases are designed to meet the demands of military and defense operations in extreme environments. Cases are available in a wide range of sizes and materials including plastic injection molded construction. Ideal for housing and transporting communication, encryption, surveillance and other electronic gear, the cases feature a built-in thermoelectric air conditioner designed to provide the cooling needed to protect sensitive electronic components from damaging heat, dust, moisture and corrosion. Features

  • Rotomolded Polyethylene Construction
  • Built-in 200, 400, 800, 1500 or 2500 BTU thermoelectric air conditioners
  • Extremely reliable solid state construction with long life span
  • Maintenance free design with no moving components (other than fans)
  • No compressor, refrigerant or filters
  • Standard models to 140°F (high ambient models available)
  • Various power options (AC, DC, or AC/DC)
  • Hinged or removable covers
  • Lifting and carrying handles included
  • Air conditioner mounts, under or on top of cover
  • MIL STD and rugged industrial designs available

Case Options

  • Cable Exit Ports
  • Insulation
  • Locking Latches
  • Casters
  • Desiccant Material

Air Conditioner Options

  • Heating Capability
  • Rain Shroud
  • Condensate Drip Pan
  • Flush or Through-Mount
  • High Temperature Alarm
  • Digital Temperature Controller
Supplier's Site
Rotomolded PE Air Conditioned Rack Case - Defender Series - EIC Solutions, Inc.
Warminster, PA, USA
Rotomolded PE Air Conditioned Rack Case
Defender Series
Rotomolded PE Air Conditioned Rack Case Defender Series
Description Rugged & Dependable Electronics Cooling for Harsh Environments EIC's Defender™ Series Rotomolded PE Rack Mount Transit Cases are designed to meet the demands of military and defense operations in extreme environments. Cases are constructed of rugged rotomolded polyeythelene. Ideal for housing and transporting communication, encryption, surveillance and other electronic gear, the cases feature a built-in thermoelectric air conditioner designed to provide the cooling needed to protect sensitive electronic comonents from damaging heat, dust, moisture and corrosion. Features 19” Rack-Case with 3U to 12U internal shock isolated rack frame (19”, 24”, 29” or 34” depth) Rotomolded polyethylene construction Built-in 200, 400, 800, 1500 or 2500 BTU thermoelectric air conditioners Extremely reliable solid state construction with long life span Maintenance free design with no moving components (other than fans) No compressor, refrigerant or filters Standard models to 140°F (high ambient models available) Various power options (AC, DC, or AC/DC) Hinged or removable covers Lifting and carrying handles included Air conditioner mounts to shock-mount frame, under or on top of cover or in fully removable cooler housing (6U or 12U only) MIL STD and rugged industrial designs available Case Options Fully removable and transportable A/C mounting option Cable Exit Ports Insulation Locking Latches Casters Fixed Shelves Slide-out Shelves Desiccant Material Air Conditioner Options Heating Capability Rain Shroud Condensate Drip Pan Flush or Through-Mount High Temperature Alarm Digital Temperature Controller

Description

Rugged & Dependable Electronics Cooling for Harsh Environments

EIC's Defender™ Series Rotomolded PE Rack Mount Transit Cases are designed to meet the demands of military and defense operations in extreme environments. Cases are constructed of rugged rotomolded polyeythelene. Ideal for housing and transporting communication, encryption, surveillance and other electronic gear, the cases feature a built-in thermoelectric air conditioner designed to provide the cooling needed to protect sensitive electronic comonents from damaging heat, dust, moisture and corrosion.

Features

  • 19” Rack-Case with 3U to 12U internal shock isolated rack frame (19”, 24”, 29” or 34” depth)
  • Rotomolded polyethylene construction
  • Built-in 200, 400, 800, 1500 or 2500 BTU thermoelectric air conditioners
  • Extremely reliable solid state construction with long life span
  • Maintenance free design with no moving components (other than fans)
  • No compressor, refrigerant or filters
  • Standard models to 140°F (high ambient models available)
  • Various power options (AC, DC, or AC/DC)
  • Hinged or removable covers
  • Lifting and carrying handles included
  • Air conditioner mounts to shock-mount frame, under or on top of cover or in fully removable cooler housing (6U or 12U only)
  • MIL STD and rugged industrial designs available

Case Options

  • Fully removable and transportable A/C mounting option
  • Cable Exit Ports
  • Insulation
  • Locking Latches
  • Casters
  • Fixed Shelves
  • Slide-out Shelves
  • Desiccant Material

Air Conditioner Options

  • Heating Capability
  • Rain Shroud
  • Condensate Drip Pan
  • Flush or Through-Mount
  • High Temperature Alarm
  • Digital Temperature Controller
Supplier's Site

Technical Specifications

  EIC Solutions, Inc.
Product Category Industrial Containers
Product Number Defender Series
Product Name Aluminum Air Conditioned Rack Case
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 219330 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Abs
Height 1.77 inch (45 mm)
Length 5.91 inch (150 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details