EIC Solutions, Inc. Wall-Mount Air Conditioned Electronic/Electrical Equipment Enclosure 603616

Description
Protector™ Series Wall-mount Electronic/Electrica l Equipment Enclosures are designed to safely house AND COOL your electrical controls, instruments, terminals, telecommunications equipment, surveillance devices, laser and optical equipment and other electronics in a variety of environments, including wet locations! Enclosures are suitable for wall-mounting, pole-mounting or floor-mounting and are available with a variety of options. A built-in thermoelectric air conditioner provides the cooling needed to maintain safe temperatures within the enclosure. Units are shipped as a complete package at one low price with no assembly required! Enclosures are available in Gray Powder Coated Steel (NEMA 4/12) or Stainless Steel (NEMA 4X) construction. Note: Drawings available on this page show “right side” air conditioner mounting (default arrangement, unless prohibited by depth of enclosure). If you desire an alternate mounting configuration (i.e. left side, front, top, rear, etc.) and/or customized features, please contact us.
Description
Protector™ Series Wall-mount Electronic/Electrica l Equipment Enclosures are designed to safely house AND COOL your electrical controls, instruments, terminals, telecommunications equipment, surveillance devices, laser and optical equipment and other electronics in a variety of environments, including wet locations! Enclosures are suitable for wall-mounting, pole-mounting or floor-mounting and are available with a variety of options. A built-in thermoelectric air conditioner provides the cooling needed to maintain safe temperatures within the enclosure. Units are shipped as a complete package at one low price with no assembly required! Enclosures are available in Gray Powder Coated Steel (NEMA 4/12) or Stainless Steel (NEMA 4X) construction. Note: Drawings available on this page show “right side” air conditioner mounting (default arrangement, unless prohibited by depth of enclosure). If you desire an alternate mounting configuration (i.e. left side, front, top, rear, etc.) and/or customized features, please contact us.

Suppliers

Company
Product
Description
Supplier Links
Wall-Mount Air Conditioned Electronic/Electrical Equipment Enclosure - 603616 - EIC Solutions, Inc.
Warminster, PA, USA
Wall-Mount Air Conditioned Electronic/Electrical Equipment Enclosure
603616
Wall-Mount Air Conditioned Electronic/Electrical Equipment Enclosure 603616
Protector™ Series Wall-mount Electronic/Electrica l Equipment Enclosures are designed to safely house AND COOL your electrical controls, instruments, terminals, telecommunications equipment, surveillance devices, laser and optical equipment and other electronics in a variety of environments, including wet locations! Enclosures are suitable for wall-mounting, pole-mounting or floor-mounting and are available with a variety of options. A built-in thermoelectric air conditioner provides the cooling needed to maintain safe temperatures within the enclosure. Units are shipped as a complete package at one low price with no assembly required! Enclosures are available in Gray Powder Coated Steel (NEMA 4/12) or Stainless Steel (NEMA 4X) construction. Note: Drawings available on this page show “right side” air conditioner mounting (default arrangement, unless prohibited by depth of enclosure). If you desire an alternate mounting configuration (i.e. left side, front, top, rear, etc.) and/or customized features, please contact us.

Protector™ Series Wall-mount Electronic/Electrical Equipment Enclosures are designed to safely house AND COOL your electrical controls, instruments, terminals, telecommunications equipment, surveillance devices, laser and optical equipment and other electronics in a variety of environments, including wet locations! Enclosures are suitable for wall-mounting, pole-mounting or floor-mounting and are available with a variety of options. A built-in thermoelectric air conditioner provides the cooling needed to maintain safe temperatures within the enclosure. Units are shipped as a complete package at one low price with no assembly required!

Enclosures are available in Gray Powder Coated Steel (NEMA 4/12) or Stainless Steel (NEMA 4X) construction.

Note: Drawings available on this page show “right side” air conditioner mounting (default arrangement, unless prohibited by depth of enclosure). If you desire an alternate mounting configuration (i.e. left side, front, top, rear, etc.) and/or customized features, please contact us.

Supplier's Site

Technical Specifications

  EIC Solutions, Inc.
Product Category Industrial Enclosures
Product Number 603616
Product Name Wall-Mount Air Conditioned Electronic/Electrical Equipment Enclosure
Type Electronic and Instrument Enclosures
Length 60 inch (1524 mm)
Width 36 inch (914 mm)
Depth 16 inch (406 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Heavy DutySealed DiecastAluminum Enclosures - Diecast 5500 - METCASE
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 2.51 to 8.74 inch (63.75 to 222 mm)
View Details
Small Enclosures - General Purpose Metal - 1411U - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 6 inch (152 mm)
View Details
3 suppliers