EIC Semiconductor, Inc. Diodes, Rectifiers - Single - FR303BULK FR303BULK

Description
Manufacturer: EIC discrete Semiconductors Win Source Part Number: 919294-FR303BULK Features: Diode Standard 200 V 3A Through Hole DO-201AD Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bag Package: DO-201AD, Axial Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: DO-201AD Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000
Request a Quote
Description
Manufacturer: EIC discrete Semiconductors Win Source Part Number: 919294-FR303BULK Features: Diode Standard 200 V 3A Through Hole DO-201AD Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bag Package: DO-201AD, Axial Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: DO-201AD Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - FR303BULK - 919294-FR303BULK - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - FR303BULK
919294-FR303BULK
Diodes, Rectifiers - Single - FR303BULK 919294-FR303BULK
Manufacturer: EIC discrete Semiconductors Win Source Part Number: 919294-FR303BULK Features: Diode Standard 200 V 3A Through Hole DO-201AD Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bag Package: DO-201AD, Axial Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: DO-201AD Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000

Manufacturer: EIC discrete Semiconductors
Win Source Part Number: 919294-FR303BULK
Features: Diode Standard 200 V 3A Through Hole DO-201AD
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bag
Package: DO-201AD, Axial
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: DO-201AD
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0000

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 919294-FR303BULK
Product Name Diodes, Rectifiers - Single - FR303BULK
Diode Type Diode Standard 200 V 3A Through Hole DO-201AD
Unlock Full Specs
to access all available technical data

Similar Products

Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details
B48-2 and B48-2T Series B485B-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
QPL High Voltage Diode - JANTX1N6529 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 3 volts
View Details