Manufacturer: EIC discrete Semiconductors
Win Source Part Number: 864593-BR608
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Bridge Rectifier Single Phase Standard 800 V Through Hole BR-6
Package: Bag
Package: 4-Square, BR-6
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: BR-6
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0000
STD 6A, CASE TYPE: BR6 Product overview: BR608 from EIC Semiconductor, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-BR608 can be used for catalog matching and distributor lookup.
STD 6A, CASE TYPE: BR6
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 864593-BR608 | 299-BR608 | BR608 |
| Product Name | Bridge Rectifiers - BR608 | 6A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Diode Type | Bridge Rectifier Single Phase Standard 800 V Through Hole BR-6 | ||
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| Package | Bag |