EIC Semiconductor, Inc. Discrete Semiconductor Products - Diodes - Bridge Rectifiers BR5006W

Description
Win Source Part Number: 1188808-BR5006W Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Bag Standard Package: 50 Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 50 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 25 A Current - Reverse Leakage @ Vr: 10 µA @ 600 V Voltage - Peak Reverse (Max): 600 V Mounting Type: Through Hole Package / Case: 4-Square, BR-50W Supplier Device Package: BR-50W Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000 Mfr: EIC SEMICONDUCTOR INC. Other Names: 2439-BR5006W
Request a Quote Datasheet
Description
Win Source Part Number: 1188808-BR5006W Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Bag Standard Package: 50 Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 50 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 25 A Current - Reverse Leakage @ Vr: 10 µA @ 600 V Voltage - Peak Reverse (Max): 600 V Mounting Type: Through Hole Package / Case: 4-Square, BR-50W Supplier Device Package: BR-50W Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000 Mfr: EIC SEMICONDUCTOR INC. Other Names: 2439-BR5006W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1188808-BR5006W - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1188808-BR5006W
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1188808-BR5006W
Win Source Part Number: 1188808-BR5006W Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Bag Standard Package: 50 Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 50 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 25 A Current - Reverse Leakage @ Vr: 10 µA @ 600 V Voltage - Peak Reverse (Max): 600 V Mounting Type: Through Hole Package / Case: 4-Square, BR-50W Supplier Device Package: BR-50W Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000 Mfr: EIC SEMICONDUCTOR INC. Other Names: 2439-BR5006W

Win Source Part Number: 1188808-BR5006W
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Bag
Standard Package: 50
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 50 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 25 A
Current - Reverse Leakage @ Vr: 10 µA @ 600 V
Voltage - Peak Reverse (Max): 600 V
Mounting Type: Through Hole
Package / Case: 4-Square, BR-50W
Supplier Device Package: BR-50W
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0000
Mfr: EIC SEMICONDUCTOR INC.
Other Names: 2439-BR5006W

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1188808-BR5006W
Product Name Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1222386 - RS Components, Ltd.
Specs
Diode Type General Purpose; Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4480US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 33 mA
IR 0.0500 mA
View Details
General-purpose dual Schottky diode - BAS40-05W,115 - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
9 suppliers