EIC Semiconductor, Inc. Diode and Rectifier 1SS130

Description
High Speed Switching Diode Product overview: 1SS130 from EIC Semiconductor, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS130 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
High Speed Switching Diode Product overview: 1SS130 from EIC Semiconductor, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS130 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode and Rectifier - 280-1SS130 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
280-1SS130
Diode and Rectifier 280-1SS130
High Speed Switching Diode Product overview: 1SS130 from EIC Semiconductor, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS130 can be used for catalog matching and distributor lookup.

High Speed Switching Diode Product overview: 1SS130 from EIC Semiconductor, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS130 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hard To Find - 1SS130 - 1122717-1SS130 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 1SS130
1122717-1SS130
Hard To Find - 1SS130 1122717-1SS130
Manufacturer: EIC discrete Semiconductors Win Source Part Number: 1122717-1SS130 Manufacturer Homepage: www.eicsemi.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: EIC discrete Semiconductors
Win Source Part Number: 1122717-1SS130
Manufacturer Homepage: www.eicsemi.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-1SS130 1122717-1SS130
Product Name Diode and Rectifier Hard To Find - 1SS130
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - FXSET130304 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 15000 mA
trr 150 ns
View Details
Bridge Rectifiers - CC2026-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Dual high-voltage switching diodes - BAV23S,215 - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
7 suppliers
RFFETs - BA 892-02V E6433 - 912775-BA 892-02V E6433 - Win Source Electronics
Specs
Configuration Single
Diode Type RF Diode Standard - Single 35V 100 mA PG-SC79-2
Package PG-SC79-2
View Details
3 suppliers