BZB984-C2V4 is a low-power voltage regulator double diode in a SOT663 ultra small plastic SMD package, with a nominal regulating voltage of 2.4 V. It has a total power dissipation of up to 425 mW when both diodes are loaded and up to 265 mW when one diode is loaded, at ambient temperatures up to 25 °C. The working voltage tolerance is approximately ±5%, and it is suitable for general regulation and ESD or surge protection. The device operates with a junction temperature up to 150 °C and an ambient temperature range from -55 °C to +150 °C.
Low-power voltage regulator diodes in a SOT663 ultra small plastic SMD package.
Features and benefits
Applications
Zener Diode Array 1 Pair Common Anode 2.4V 265mW ±5% SOT-663
Zener Diode Array 1 Pair Common Anode 2.4V 265mW ±5% SOT-663
Zener Diode Array 1 Pair Common Anode 2.4V 265mW ±5% SOT-663
Zener Diode, 2.4V V(Z), 5%, 0.425W, Silicon, Unidirectional
DIODE ZENER ARRAY 2.4V SOT663
| Nexperia B.V. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diode Arrays | Zener Diodes | Zener Diodes |
| Product Number | BZB984-C2V4,115 | 1727-BZB984-C2V4,115CT-ND | BZB984-C2V4,115 | BZB984-C2V4,115 |
| Product Name | Voltage regulator double diodes | Zener Diode Arrays | Discrete Semiconductor Products - Diodes - Zener | |
| Diode Applications | Voltage Regulation; Protector | |||
| RoHS Compliant | RoHS | RoHS | ||
| VF | 0.9000 to 9.00E-4 volts | |||
| IF | 200 mA | |||
| Tj | 150 C (302 F) |