Egis Mobile Electric Egis Mobile Electric 901087 Power Relay, SPST, 130A, 12VDC 901087

Description
Automotive rated power relay, industry standard drop-in replacement to Tyco/Amp Egis Mobile Electric 901087 Power Relay Category: Mechanical Relays & Connectors Manufacturer: Egis Mobile Electric Contact Action: SPST Voltage Rating: 12VDC Coil Termination: M6 Screw Mating 2-Pole Connector: Amp Superseal 1.5 Series #38280 Immersion: IP67 Screw Terminal: M6 Contact Arrangement: 1 from A / 1 NO Carries high-amp electrical currents at high ambient temperatures and wet environments
Request a Quote
Description
Automotive rated power relay, industry standard drop-in replacement to Tyco/Amp Egis Mobile Electric 901087 Power Relay Category: Mechanical Relays & Connectors Manufacturer: Egis Mobile Electric Contact Action: SPST Voltage Rating: 12VDC Coil Termination: M6 Screw Mating 2-Pole Connector: Amp Superseal 1.5 Series #38280 Immersion: IP67 Screw Terminal: M6 Contact Arrangement: 1 from A / 1 NO Carries high-amp electrical currents at high ambient temperatures and wet environments
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Egis Mobile Electric 901087 Power Relay, SPST, 130A, 12VDC - 82002 - Waytek, Inc.
Chanhassen, MN, United States
Egis Mobile Electric 901087 Power Relay, SPST, 130A, 12VDC
82002
Egis Mobile Electric 901087 Power Relay, SPST, 130A, 12VDC 82002
Automotive rated power relay, industry standard drop-in replacement to Tyco/Amp Egis Mobile Electric 901087 Power Relay Category: Mechanical Relays & Connectors Manufacturer: Egis Mobile Electric Contact Action: SPST Voltage Rating: 12VDC Coil Termination: M6 Screw Mating 2-Pole Connector: Amp Superseal 1.5 Series #38280 Immersion: IP67 Screw Terminal: M6 Contact Arrangement: 1 from A / 1 NO Carries high-amp electrical currents at high ambient temperatures and wet environments

Automotive rated power relay, industry standard drop-in replacement to Tyco/Amp

  • Egis Mobile Electric 901087 Power Relay
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Egis Mobile Electric
  • Contact Action: SPST
  • Voltage Rating: 12VDC
  • Coil Termination: M6 Screw
  • Mating 2-Pole Connector: Amp Superseal 1.5 Series #38280
  • Immersion: IP67
  • Screw Terminal: M6
  • Contact Arrangement: 1 from A / 1 NO
  • Carries high-amp electrical currents at high ambient temperatures and wet environments
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electromechanical Relays
Product Number 82002
Product Name Egis Mobile Electric 901087 Power Relay, SPST, 130A, 12VDC
Mounting Panel;

Panel Mount

Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 788-313 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
4 suppliers
Power Relays - FTR-F3 5A, TV-3, TV-5 - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details